BlackBelt 2nd Degree Rugged Case for Surface Pro 4

The Surface Pro 4 is being touted as the perfect laptop replacement, offering an incredible combination of productivity and portability. Valuable mobile investments like that need to be protected. Our designers have worked closely with Microsoft as a member of the Designed for Surface program and created the BlackBelt 2nd Degree Rugged Case. It surrounds the Surface Pro 4 in military-grade drop protection with an integrated hand strap for worry-free carrying. The Type Cover can be easily attached or detached with the case on, and a strategic cutout preserves full functionality of the Surface kick stand.

Manufacturer Part Number
K97442WW
EAN/UPC
0085896974420,085896974420
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Best For: Windows Tablets
  • Certified For: Designed for Microsoft Surface
  • Color Group: Black
  • Features: Hand Strap
  • Protection: Bezel Bumpers, Drop Protection