PN-E803 Digital Signage Display

Sharp's latest large format PN-E803 is the perfect and elegant high-performance monitor for a diverse range of retail, office and public space applications. With a mission-critical design philosophy allowing demanding 24/7 operation, the PN-E803 represents Sharp's latest innovative insight and unparalleled experience in providing optimised and dedicated information display solutions. 

Offering state-of-the-art LED backlight technology, which allows for class-leading slim bezels and shallow cabinet depth, Sharp’s latest 80” display is an elegant addition to any professional signage application. With solid reliability, superb durability and easy operation, the monitor can be installed in either portrait and landscape mode. 

Sharp’s premium UV2A LCD technology is dedicated to achieving brighter whites, deeper blacks with vivid colours for an outstanding image quality with high impact in retail signage, office receptions and public spaces. Any message will be communicated confidently and effectively as well as with the added advantage of low power consumption thanks to the LED backlight. 

The in-built Daisy Chain capability via the DisplayPort video connection allows up to 25 units to be connected together. Just another reason why Sharp’s LCD monitors can be employed to broaden your business potential.

Manufacturer Part Number
PNE803
EAN/UPC
0074000066144,074000066144,4974019865218
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Module Data

Panel TechnologyUV2A LCD
Native Resolution (Pixels)1920 x 1080
Diagonal Size (inches / cm)80 / 203.2
Aspect Ratio16:9
Backlight TechnologyDirect LED Blacklight
Brightness (cd/m2)470
Contrast Ratio5000:1
Display Colours1.064M
Response Time (grey to grey avg) ms4
Viewing Angle (H/V)0 CR >10176 / 176
Other-

Key Specifications

24/7 Operation Certified•
Local Dimming-
Built in Speakers (W)10 x 10
Computer Input - Plug and Play•
Power Management•
Cabinet Colourblack
Fanless•
Brightness Sensor-
Multi-Screen Function - Videowall Mode (Enlarge Feature)-
Daisychain (Mirror mode)•
Hardware Diagnosis•
Monitor Control Software Support•
Other-

Touch Interface Specification

Technology-
Number of Touch Points-
Number of Simultaneous Users-
Palm Cancellation-
Screen Hardness (H)-
Operating System Compatibility-
Other-

Power Supply and Operating Environment

Operating Voltage(ACV) / Frequency(Hz)100-240 / 50-60
Power Consumption (W) (Operating MAX)280
Power Consumption (W) (Standby)-
Operating Temperature (oC)0 to 40
Humidity (%)20 to 80
Heat Dissipation (BTU/h) MAX-
Other-

Safety and Environment (EUROPE)

EMC ClassA
EU Energy Efficiency ClassificationB
EuP Tier Level-
Energy Star-
CE, CB Report•
GOST•
Mercury Content (mg)-
Presence of Lead (Accepted application of RoHS Directive)-
Other-

Weights and Measures

Bezel Size (L/R) mm32
Bezel Size (U/L) mm31
Product Dimensions (W/H/D) mm1,850 x 1,072 x 96
Product Weight Without Stand (Kg)57
Other-

Installation

Landscape•
Portrait•
Horizontal-
Mounting (VESA/Number of Points/Pitch mm)6 / 200mm x 200mm or 4 / 200mm x 200mm
Other-

Connectivity (Audio/Video) INPUT

HDMI2
DVI-D-
DVI-I1
DisplayPort1
SDI-
HDSDI-
VGA1
Component-
Composite-
S-Video-
Audio 3.5mm Jack2
Audio RCA R-L-
Other-

Connectivity (Audio/Video) OUTPUT

HDMI-
DVI-D1
DVI-I-
DisplayPort1
SDI-
HDSDI-
VGA-
Component-
Composite-
S-Video-
Audio/Headphone 3.5mm Jack1
Audio RCA R-L-
External Speaker-
Other-

Connectivity (Control/Serial Data)

RS232C IN1
RS232C OUT1
LAN Port1
USB-
Other-

Accessories

Stylus-
Tabletop Stand-
Other-