4-in-1 Battery Charger

The versatile UBC41 4-in-1 Battery Charger has many uses from charging the dead battery in your automobile or golf cart to various fleet and industrial operations. Compatible with any lead acid battery, including gel-type, maintenance-free, absorbent glass mat (AGM) and Ni-MH, the UBC41 operates on either 120V or 240V AC input mains voltage at an automatically selected 50 Hz or 60 Hz. The charger works with 12-, 24-, 36- or 48-volt batteries at high or low charge rates. Use the included alligator clips or O-rings to connect the charger to the battery.

LED display monitors charge rate, battery capacity and float status. It also informs you of charging errors, such as a blown fuse, at a glance. Built-in cooling fan and automatic shutdown feature protect the unit from overheating. The charger is also protected from short circuits and accidental reverse connections.

The rugged aluminum housing is designed to handle day-to-day stress. Built-in mounting feet allow the UBC41 to be permanently installed on any rigid horizontal surface with user-supplied hardware.

Manufacturer Part Number
UBC41
EAN/UPC
0037332191533,037332191533
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

Accessories Type: Battery Charger


OUTPUT

Frequency Compatibility: 50 / 60 Hz


INPUT

Nominal Input Voltage(s) Supported: 120V AC; 240V AC
Input Connection Type: NEMA 5-15P power cord


BATTERY

Battery Charge: Selectable high and low charge rates (H/L 12V/24V: 30A/10A; 36V: 25A/10A; 48V: 15A/7A)


USER INTERFACE, ALERTS & CONTROLS

Diagnostic LED Details: Yellow and green LEDs monitor charge rate, battery capacity and float status. Red LED alerts you to overheating, wrong battery voltage and other charging errors.


PHYSICAL

Unit Dimensions (hwd / in.): 3.96 x 8.78 x 11.81
Unit Weight (lbs.): 9.7
Material of Construction: Aluminum
Color: Silver


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty