FortiGate 92D Network Security/Firewall Appliance

The FortiGate/FortiWiFi 92D is a compact, cost-effective, all-in-one security appliance that delivers Fortinet’s Connected UTM. Ideal for small business, remote, customer premise equipment (CPE) and retail networks, these appliances offer the network security, connectivity and performance you need.

High Performance Network Security

Built on the foundation FortiOS 5, the FortiGate/FortiWiFi 92D provides an integrated set of essential security technologies to protect all of your applications and data. You get advanced threat protection including firewall, application control, IPS, VPN, and web filtering, all from one device that’s easy to deploy and manage. With our FortiGuard® securitysubscription services you’ll have automated protection against today’s sophisticated threats.

Advanced Features

The FortiGate/FortiWiFi 92D offers beyond the industry’s best firewall with the latest in Advanced Threat Protection including Sandboxing and anti-bot protection, Feature Select Options for simplifying configurations and deployments, and Contextual Visibility for enhanced reporting and management.

VDOMs on the FortiGate/FortiWiFi 92D let you segment networks to enable guest and employee access, or protect things like cardholder data. You get the flexibility to match your business needs and meet compliance standards like PCI and HIPAA.

Manufacturer Part Number
FG-92D-BDL-950-24
EAN/UPC
0040232123658,040232123658
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

GE RJ45 Ports: 16
USB Ports: 2
Console (RJ45): 1
Wireless Interface: –
Internal Storage: 16 GB

System Performance
Firewall Throughput: 2.0 Gbps
Firewall Latency (64 byte UDP Packets): 46 μs
Firewall Throughput (Packets Per Second): 300 Kpps
Concurrent Sessions (TCP): 1.5 Million
New Sessions/Second (TCP): 22,000
Firewall Policies: 5,000
IPSec VPN Throughput (512 byte Packets): 130 Mbps
Gateway-to-Gateway IPSec VPN Tunnels: 200
Client-to-Gateway IPSec VPN Tunnels: 1,000
SSL-VPN Throughput: 170 Mbps
Concurrent SSL-VPN Users (Recommended Maximum): 200
IPS Throughput: 950 Mbps
Antivirus Throughput: 300 Mbps
CAPWAP Clear-text Throughput (HTTP): 1.78 Gbps
Virtual Domains (Default / Maximum): 10 / 10
Maximum Number of FortiAPs (Total / Tunnel Mode): 32 / 16
Maximum Number of FortiTokens: 100
Maximum Number of Registered FortiClients: 200
High Availability Configurations: Active / Active, Active / Passive, Clustering

Dimensions
Height x Width x Length (inches): 1.61 x 7.05 x 8.50
Height x Width x Length (mm): 41 x 179 x 216
Form Factor: Desktop
Weight: 1.36 lbs (3.0 kg)

Environment
Power Required: 100–240V AC, 50–60 Hz
Maximum Current: 110V / 2.54A, 220V / 1.27A
Power Consumption (Average / Maximum): 27.7 W
Heat Dissipation: 124.2 (BTU/h)
Operating Temperature: 32–104°F (0–40°C)
Storage Temperature: -31–158°F (-35–70°C)
Humidity: 20–90% non-condensing
Noise Level: 38.8 at 25°C @ 1m (Maximum: 40 dB at 25°C)
Operating Altitude: Up to 7,400 ft (2,250 m)

Compliance

FCC Part 15 Class B, C-Tick, VCCI, CE, UL/cUL, CB

Certifications

ICSA Labs: Firewall, IPSec, IPS,Antivirus, SSL VPN