FortiGate 90D-POE Network Security/Firewall Appliance

The FortiGate/FortiWiFi 90D Series are compact, all-in-one security appliances that deliver Fortinet’s Connected UTM. Ideal for remote, customer premise equipment (CPE) and retail networks, these appliances offer the network security, connectivity, and performance you need at a single low per-device price.

Advanced Protection and Wireless Connectivity

You get advanced threat protection, including firewall, application control, advanced threat protection, IPS, VPN, and web filtering, all from one device that’s easy to deploy and manage. With its comprehensive management console, remote provisioning and wide range of connectivity options you have an easy-to-deploy, easy-to-manage solution that’s great for a centrally managed infrastructure.

Reduce the need for additional wireless access points by integrating a high-bandwidth “fatclient” into your FortiGate with the FortiWiFi 90D. It’s also a great option to secure mobile devices in BYOD environments with automatic device identification and customizable access and security policies.

You’ll appreciate features like WAN Optimization, Data Archiving and VDOMs for your distributed networks. VDOMs on the FortiGate/FortiWiFi 90D, let you segment networks to enable guest and employee access, or protect things like cardholder data to meet compliance standards like PCI and HIPAA.

Manufacturer Part Number
FG-90D-POE-BDL-950-12
EAN/UPC
0094922444011,094922444011
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

GE RJ45 WAN Ports: 2
GE RJ45 Switch Ports: 10
GE RJ45 PoE Ports: 4
FE RJ45 PoE Ports: –
GE SFP DMZ Slots: –
Wireless Interface: –
USB Ports (Client / Server):  1 / 2
Console (RJ45): 1
Internal Storage: 32 GB

System Performance

Firewall Throughput (1518 / 512 / 64 byte UDP packets): 3.5 / 3.5 / 3.5 Gbps
Firewall Latency (64 byte UDP packets): 4 μs
Firewall Throughput (Packets Per Second): 5.3 Mpps
Concurrent Sessions (TCP): 2 Million
New Sessions/Second (TCP): 4,000
Firewall Policies: 5,000
IPsec VPN Throughput (512 byte packets): 1 Gbps
Gateway-to-Gateway IPsec VPN Tunnels: 200
Client-to-Gateway IPsec VPN Tunnels: 1,000
SSL-VPN Throughput: 35 Mbps
Concurrent SSL-VPN Users (Recommended Maximum): 200
IPS Throughput: 275 Mbps
Antivirus Throughput: 35 Mbps
CAPWAP Clear-text Throughput (HTTP): 210 Mbps
Virtual Domains (Default / Maximum): 10 / 10
Maximum Number of FortiAPs (Total / Tunnel Mode): 32 / 16
Maximum Number of FortiTokens: 100
Maximum Number of Registered FortiClients: 200
High Availability Configurations: Active / Active, Active / Passive, Clustering

Dimensions

Height x Width x Length (inches) 1.72 x 8.5 x 8.78 1.72 x 9.2 x 8.78 1.72 x 8.5 x 8.78 1.72 x 9.2 x 8.78
Height x Width x Length (mm) 44 x 216 x 223 44 x 234 x 223 44 x 216 x 223 44 x 234 x 223
Weight 3.5 lbs (1.6 kg) 3.5 lbs (1.6 kg) 3.5 lbs (1.6 kg) 3.5 lbs (1.6 kg)
Form Factor Desktop

Environment

Power Required 100–240V AC, 50–60 Hz
Maximum Current 110 V / 1.5 A, 220 V / 0.75 A 110 V / 1.5 A, 220 V / 0.75 A 110 V / 2 A, 220 V / 1 A 110 V / 2 A, 220 V / 1 A
Total Available PoE Power Budget* – – 61.6 W 61.6 W
Power Consumption (Average / Maximum) 18 / 22 W 21 / 25 W 59 / 89 W 60 / 90 W
Heat Dissipation 74 BTU / h 85 BTU/h 303 BTU/h 307 BTU/h
Operating Temperature 32–104°F (0–40°C)
Storage Temperature -31–158°F (-35–70°C)
Humidity 10–90% non-condensing
Operating Altitude Up to 7,400 ft (2,250 m)

Compliance

Safety: FCC Part 15 Class B/A, C-Tick, VCCI, CE, UL/cUL, CB

Certifications

ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN