FortiGate 70D Network Security/Firewall Appliance

The FortiGate-70D is a compact, all-in-one security appliance that delivers Fortinet’s Connected UTM. Ideal for remote, customer premise equipment (CPE) and retail networks, these appliances offer the network security, connectivity, and performance you need with attractive TCO.

Advanced Protection

You get advanced threat protection, including firewall, application control, advanced threat protection, IPS, VPN, and web filtering, all from one device that’s easy to deploy and manage. With its comprehensive management console, remote provisioning and wide range of connectivity options you have an easy-to-deploy, easy-to-manage solution that’s great for a centrally managed infrastructure.

Built on the foundation of the FortiASIC System on a Chip 2 (SoC2) and FortiOS 5, the FortiGate-70D series provides high performance firewall and VPN capabilities plus comprehensive complementary security technologies.

You’ll also appreciate features like VDOMs for your distributed networks. VDOMs on the FortiGate-70D, let you segment networks to enable guest and employee access, or protect things like cardholder data to meet compliance standards like PCI and HIPAA.

Manufacturer Part Number
FG-70D-BDL-950-12
EAN/UPC
0094922467850,094922467850
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications:
GbE RJ45 WAN Ports: 2
GbE RJ45 Switch Ports: 14
USB Ports (Client / Server): 1 / 2
Console (RJ45): 1

System Performance:
Firewall Throughput (1518 / 512 / 64 byte UDP packets): 3.5 / 3.5 / 3.5 Gbps
Firewall Latency (64 byte UDP packets): 4 μs
Firewall Throughput (Packets Per Second): 5.3 Mpps
Concurrent Sessions (TCP): 2 Million
New Sessions/Sec (TCP): 4,000
Firewall Policies: 5,000
IPSec VPN Throughput (512 byte packets): 1 Gbps
Gateway-to-Gateway IPSec VPN Tunnels: 200
Client-to-Gateway IPSec VPN Tunnels: 1,000
SSL-VPN Throughput: 35 Mbps
Concurrent SSL-VPN Users (Recommended Max): 200
IPS Throughput: 275 Mbps
Antivirus Throughput (Proxy Based / Flow Based): 35 / 65 Mbps
Virtual Domains (Default / Max): 10 / 10
Max Number of FortiAPs (Total / Tunnel Mode): 32 / 16
Max Number of FortiTokens: 100
Max Number of Registered FortiClients: 200
High Availability Configurations: Active / Active, Active / Passive, Clustering

Dimensions:
Height x Width x Length (in): 1.72 x 8.5 x 8.78 in
Height x Width x Length (mm): 44 x 216 x 223 mm
Form Factor: Desktop
Weight: 3.5 lbs (1.6 kg)

Environment:
Power Required: 100 - 240 VAC, 50 - 60 Hz
Max Current: 110 V / 1.5 A, 220 V / 0.75 A
Power Consumption (AVG / Max): 17 / 21 W
Heat Dissipation: 72 BTU / h
Operating Temperature: 32 - 104 °F (0 - 40 °C)
Storage Temperature: -31 - 158 °F (-35 - 70 °C)
Humidity: 20 to 90% non-condensing
Operating Altitude: Up to 7,400 ft (2,250 m)

Compliance: FCC Part 15 Class B, C-Tick, VCCI, CE, UL/cUL, CB

Certifications: ICSA Labs: Firewall, IPSec, IPS, Antivirus, SSL VPN