FortiGate 60D-POE Network Security/Firewall Appliance

The FortiGate/FortiWiFi 60D Series are compact, all-in-one security appliances that deliver Fortinet’s Connected UTM. Ideal for small business, remote, customer premise equipment (CPE) and retail networks, these appliances offer the network security, connectivity and performance you need at a single low per-device price.

Consolidated Security Solutions

You get advanced threat protection, including firewall, application control, advanced threat protection, IPS, VPN, and web filtering, all from one device that’s easy to deploy and manage. With our FortiGuard® security subscription services you’ll have automated protection against today’s sophisticated threats.

Reduce the need for additional wireless access points by integrating a high-bandwidth “fatclient” into your FortiGate with the FortiWiFi 60D. It’s also a great option to secure mobile devices in BYOD environments with automatic device identification and customizable access and security policies.

VDOMs on the FortiGate/FortiWiFi 60D let you segment networks to enable guest and employee access, or protect things like cardholder data. You get the flexibility to match your business needs and meet compliance standards like PCI and HIPAA.

Manufacturer Part Number
FG-60D-POE-BDL-950-24
EAN/UPC
0094922444165,094922444165
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

GE RJ45 WAN Ports: 2
GE RJ45 Internal Ports: 5
GE RJ45 PoE Ports: 2
GE RJ45 DMZ Ports: 1
Wireless Interface: –
USB Ports (Client / Server): 1 / 1
Console (RJ45): 1

System Performance

Firewall Throughput (1518 / 512 / 64 byte UDP packets): 1.5 / 1.5 / 1.5 Gbps
Firewall Latency (64 byte UDP packets): 4 μs
Firewall Throughput (Packets Per Second): 2.2 Mpps
Concurrent Sessions (TCP): 500,000
New Sessions/Second (TCP): 4,000
Firewall Policies: 5,000
IPsec VPN Throughput (512 byte packets): 1 Gbps
Gateway-to-Gateway IPsec VPN Tunnels: 200
Client-to-Gateway IPsec VPN Tunnels 500
SSL-VPN Throughput: 30 Mbps
Concurrent SSL-VPN Users (Recommended Maximum): 100
IPS Throughput: 200 Mbps
CAPWAP Clear-text Throughput (HTTP): 175 Mbps
Antivirus Throughput: 35 Mbps
Virtual Domains (Default / Maximum): 10 / 10
Maximum Number of FortiAPs (Total / Tunnel Mode): 10 / 5
Maximum Number of FortiTokens: 100
Maximum Number of Registered FortiClients: 200
High Availability Configurations:  Active / Active, Active / Passive, Clustering

Dimensions

Height x Width x Length (inches): 1.50 x 8.50 x 5.83 1.50 x 8.50 x 6.18 1.50 x 8.50 x 5.83 1.50 x 8.50 x 6.18
Height x Width x Length (mm): 38 x 216 x 148 38 x 216 x 157 38 x 216 x 148 38 x 216 x 157
Weight: 1.9 lbs (0.9 kg) 1.9 lbs (0.9 kg) 1.9 lbs (0.9 kg) 1.9 lbs (0.9 kg)
Form Factor: Desktop

Environment

Power Required: 100–240V AC, 50–60 Hz
Maximum Current: 110 V / 1.5 A, 220 V / 0.75 A
Total Available PoE Power Budget*: 30.8 W
Power Consumption (Average / Maximum): 27.4 / 45.2 W
Heat Dissipation: 154 BTU/h
Operating Temperature: 32–104°F (0–40°C)
Storage Temperature: -31–158°F (-35–70°C)
Humidity: 20–90% non-condensing
Operating Altitude: Up to 7,400 ft (2,250 m)

Compliance

Safety: FCC Part 15 Class B, C-Tick, VCCI, CE, UL/cUL, CB
Certifications: ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN