E3 PRO GAMING V5 Desktop Motherboard

Perfect ATX gaming board for Xeon E3-1200 v5 processors

  • LGA1151 socket for Intel® Xeon® E3-1200 v5 processors and 6th-genereation CoreTM, Pentium® and Celeron® processors
  • Dual-channel DDR4 2133 support
  • SupremeFX: Flawless audio that makes you part of the game
  • Sonic Radar ll: Scan and detect your enemies to dominate
  • Intel Gigabit Ethernet, LANGuard and GameFirst technology: Top-speed protected networking
  • RAMCache: Speed up your game loads
  • Gamer's Guardian: Highly-durable components and smart DIY features
  • USB 3.1 Type-A/C and M.2: Ultra-speedy transfers for faster gaming

Manufacturer Part Number
E3 PRO GAMING V5
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    CPU
    • Intel® Socket 1151 for Xeon® E3-1200 v5 and 6th genereation CoreTM, Pentium® and Celeron® Processors 
    • Supports Intel® 14 nm CPU
    • Supports Intel® Turbo Boost Technology 2.0 
    • * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
    • * Refer to www.asus.com for CPU support list
      Chipset
      • Intel® C232
        Memory
        • 4 x DIMM, Max. 64GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory 
        • Dual Channel Memory Architecture 
        • Supports Intel® Extreme Memory Profile (XMP)
        • * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
        • * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
          Multi-GPU Support
          • Supports AMD Quad-GPU CrossFireX™ Technology 
          • Supports AMD 2-Way CrossFireX Technology
          Expansion Slots
          • 1 x PCIe 3.0/2.0 x16 (x16 mode, ) 
          • 1 x PCIe 3.0/2.0 x16 (max at x4 mode) *1
          • 2 x PCIe 3.0/2.0 x1 
          • 2 x PCI

          Storage

          • Intel® C232 chipset : 
          • 1 x M.2 Socket 3, with M Key design, type 2242/2260/2280/22110 storage devices support (Supports both SATA & PCIE SSD)*2
          • 6 x SATA 6Gb/s port(s), 
          • Support Raid 0, 1, 5, 10
          • Intel® Rapid Storage Technology Enterprise supports*3
            LAN
            • Intel® I219LM, 1 x Gigabit LAN Controller(s), GameFirst technology
            • Anti-surge LANGuard
            Audio
            • SupremeFX 8-Channel High Definition Audio CODEC 
            • - Supports : Jack-detection, Multi-streaming, Front Panel MIC Jack-retasking
            • - High quality 115 dB SNR stereo playback output
            • Audio Feature :
            • - SupremeFX Shielding™ Technology
            • - Optical S/PDIF out port(s) at back panel
            • - Sonic Radar II
              USB Ports
              • ASMedia® USB 3.1 controller :
              • 1 x USB 3.1 port(s) (Type-A)
              • ASMedia® USB 3.1 controller : 
              • 1 x USB 3.1 port(s) (Type-C, Reversible)
              • Intel® C232 chipset : 
              • 6 x USB 3.0/2.0 port(s) (4 at back panel, blue, 2 at mid-board)
              • Intel® C232 chipset : 
              • 6 x USB 2.0/1.1 port(s) (2 at back panel, , 4 at mid-board)
                Special Features
                • Gamer's Guardian:
                • - ESD Guards on LAN, Audio, KBMS and USB3.0/2.0 ports
                • - DRAM Overcurrent Protection
                • - Stainless Steel Back I/O
                • - Highly Durable Components
                • - DIGI+ VRM
                • ASUS EPU :
                • - EPU 
                • ASUS Exclusive Features :
                • - Ai Charger+
                • - ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface 
                • - USB 3.1 Boost
                • - Disk Unlocker
                • ASUS Quiet Thermal Solution :
                • - Stylish Fanless Design Heat-sink solution
                • - ASUS Fan Xpert 3
                • ASUS EZ DIY :
                • - ASUS CrashFree BIOS 3 
                • - ASUS EZ Flash 3 
                • - ASUS UEFI BIOS EZ Mode
                • - Push Notice
                • ASUS Q-Design :
                • - ASUS Q-Shield
                • - ASUS Q-LED (CPU, DRAM, Boot Device LED)
                • - ASUS Q-Slot
                • - ASUS Q-DIMM 
                • Media Streamer
                • RAMCache
                  Operating System Support
                  • Windows® 10 , 64bit
                  • Windows® 8.1 , 64bit
                  • Windows® 7 , 32bit/64bit *4
                    Back I/O Ports
                    • 1 x PS/2 keyboard (purple)
                    • 1 x PS/2 mouse (green)
                    • 1 x LAN (RJ45) port(s)
                    • 1 x USB 3.1 (red)Type-A
                    • 1 x USB 3.1 Type-C
                    • 4 x USB 3.0 
                    • 2 x USB 2.0 
                    • 1 x Optical S/PDIF out
                    • 5 x Audio jack(s)
                      Internal I/O Ports
                      • 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) (19-pin)
                      • 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
                      • 1 x M.2 Socket 3 with M Key design, type 2242/2260/2280/22110 storage devices support (Supports both SATA & PCIE SSD)
                      • 1 x COM port(s) connector(s)
                      • 6 x SATA 6Gb/s connector(s)
                      • 1 x CPU Fan connector(s) (1 x 4 -pin)
                      • 3 x Chassis Fan connector(s) (3 x 4 -pin)
                      • 1 x 24-pin EATX Power connector(s)
                      • 1 x 8-pin ATX 12V Power connector(s)
                      • 1 x Front panel audio connector(s) (AAFP)
                      • 1 x System panel(s) 
                      • 1 x Thermal sensor connector(s)
                      • 1 x CPU OV
                      • 1 x Clear CMOS jumper(s)
                      • 1 x Water Pump header (4-pin)
                      • 1 x ROG extension (ROG_EXT) header(s)
                        Accessories
                        • User's manual
                        • I/O Shield
                        • 4 x SATA 6Gb/s cable(s)
                        • 1 x M.2 Screw Package
                        • 1 x pack of cable tie
                        • 1 x Supporting DVD
                        • 1 x 12 in 1 Cable Label (s)

                        BIOS

                        • 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI 3.0, WfM 2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3,
                        • CrashFree BIOS 3, F6 Qfan Control, F3 My Favorites, F9 Quick Note, Last Modified Log, F12 PrintScreen function, and ASUS DRAM SPD (Serial Presence Detect) memory information
                        Manageability
                        • WfM 2.0, DMI 3.0, WOL by PME, PXE
                          Support Disc
                          • Drivers
                          • ASUS Utilities
                          • ASUS EZ Update 
                          • Anti-virus software (OEM version)
                            Form Factor
                            • ATX Form Factor 
                            • 12 inch x 9.6 inch ( 30.5 cm x 24.4 cm )
                            Note
                            • *1: When PCIE x16_2 is occupied by x4 or faster devices, PCIE x1_1 and PCIE x1_2 will be disabled.
                            • *2: When the M.2 Socket 3 is operating in SATA mode, SATA port 1 will be disabled.
                            • *3: Before creating RAID on Windows 7, we recommend that you install Windows 7 first via ASUS EZ Installer.
                            • *4: Please refer to ASUS website and download "Windows 7 installation guide" and "ASUS EZ installer" to install Windows 7.