The DS-96000NI-F24 (/H) (/I) series NVR (Network Video Recorder) is a new generation recorder developed by Hikvision independently. Combined with multiple advanced technologies, such as audio and video decoding technology, embedded system technology, storage technology, network technology and intelligent technology, it can both work alone as a recorder and cooperate with other device to build a comprehensive surveillance system. The DS-96000NI-F24(/H) (/I) series NVR can be widely applied in the areas of finance, public security, military, communication, transportation, education, etc
Note:
IP video input:: |: 128-ch
Two-way audio input:: |: 1-ch, RCA (2.0 Vp-p, 1kΩ)
NetworkIncoming bandwidth:: |: 400Mbps
Outgoing bandwidth:: |: 400Mbps
Remote connection:: |: 256
Video/Audio OutputLCD output (Optional):: |: 7" LCD touch screen
HDMI Output:: |: 14-ch
HDMI 1 supports 64-window division, HDMI 2 supports 16-window division. HDMI 3-14 are for display on video wall.
LCD/HDMI/VGA output resolution:: |: 1920 × 1080P /60Hz, 1600 × 1200 /60Hz, 1280 × 1024 /60Hz,
1280 × 720 /60Hz, 1024 × 768 /60Hz
Recording Resolution:: |: 8MP/6MP/5MP/3MP/1080p/UXGA/720p/VGA/4CIF/DCIF/2CIF/CIF/QCIF
Audio Output:: |: 1-ch, RCA (2.0Vp-p, 1KΩ)
VGA Output:: |: 1-ch
DecodingLive view / Playback:: |: 8MP/6MP/5MP/3MP/1080p/UXGA/720p/VGA/4CIF/DCIF/2CIF/CIF/QCIF
Capability:: |: 44-ch@1080P
Hard DiskSATA:: |: 24 SATA interfaces for 24 HDDs
miniSAS (Optional):: |: 1 miniSAS interface
Capacity:: |: Up to 6TB capacity for each HDD
Disk arrayArray type:: |: RAID0, RAID1, RAID5, RAID10
External InterfaceOptic fiber interface:: |: 4 1000 Mbps optic fiber interfaces
Network Interface:: |: 4 RJ-45 10 /100 /1000 Mbps self-adaptive Ethernet interfaces
Serial Interface:: |: RS-232, RS-485, Keyboard
USB Interface:: |: Front panel: 1 × USB 2.0
Rear panel: 2 × USB 3.0
Alarm In:: |: 16-ch
Alarm Out:: |: 8-ch
GeneralPower Supply:: |: 100 ~ 240 VAC, 6.3 A, 50 ~ 60 Hz
Consumption(without hard disk and POE):: |: ≤ 100 W
Working Temperature:: |: -10 ºC ~ +55 ºC (+14 ºF~ + 131 ºF)
Working Humidity:: |: 10 % ~ 90 %
Chassis:: |: 19-inch rack-mounted 4U chassis
Dimensions:: |: 447 × 528 ×172mm (17.6" ×20.8"×6.8")
Weight(without HDD):: |: ≤ 28.10 Kg (61.9 lb)