Serial ATA Solid State Hot Plug Hard Drive - 100 GB

Increase the storage capacity of your Dell™ System with 100 GB Solid State Hard Drive from Dell. It boasts a storage capacity of up to 100 GB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speed of up to 12 Gbps .

Manufacturer Part Number
342-6093
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type: Solid state drive - hot-swap

Capacity: 100 GB

NAND Flash Memory Type: Multi-level cell (MLC)

Form Factor: 2.5"

Interface: SATA 6Gb/s

Data Transfer Rate: 600 MBps

General

Device Type:Solid state drive - hot-swap 

Capacity: 100 GB

NAND Flash Memory Type: Multi-level cell (MLC)

Form Factor:2.5" 

Interface:SATA 6Gb/s

Performance

Drive Transfer Rate: 600 MBps (external)

Expansion & Connectivity

Interfaces: 1 x SATA 6 Gb/s

Compatible Bay: 2.5"