AP300 Wireless Access Point

The WatchGuard® AP family of wireless access points provide secure, reliable, wireless communications while delivering high performance and broad coverage—a perfect combination of services to meet the needs of enterprise-level customers, small businesses, branch offices, campuses, and hotels alike.

Internal antennas, slim cases, minimalist labeling, and small LEDs, coupled with wall and ceiling mounting options, make these devices ideal for low profile deployment scenarios. Power can be provided by any PoE power source, or by the optional WatchGuard PoE injector or AC adapter.

WatchGuard AP300 devices features concurrent 3x3 MIMO (Multiple Input Multiple Output) capability and a dual radio that supports 2.4GHz (802.11b/g/n) and 5GHz (11a/n/ac) to provide wireless clients with enhanced reliability and performance.

WatchGuard AP devices are managed and controlled directly from a WatchGuard Firebox or XTM device to provide centralized, secure management and configuration of all WatchGuard wireless devices on your network.

Manufacturer Part Number
WGAP3003
EAN/UPC
0654522012166,654522012166
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

AP300

MCU Processor: Atheros QCA9558
Memory: Flash 32 MB
Memory: RAM 256 MB (128 MB x 2) DDR2
Radio:
(Radio 1) Atheros QCA9558 for 2.4GHz
(Radio 2) Atheros QCA9880 for 5GHz
Gigabit Physical Layer (PHY): Atheros AR8035
Radio Type and Frequency Band:
2.4GHz, 802.11b/g/n. Max data rate: 450Mbps
5GHz, 802.11a/n/ac. Max data rate: 1.3Gbps
Antenna:
6x antennas
Peak Gain:
2.4 to 2.5GHz / 4.5dBi
5.150-5.875GHz / 5dBi
Ethernet interface: 1 RJ45 connector for 10/100/1000 Gigabit Ethernet
Power Interface:
PoE: DC48v (Supports 802.3af/at)
DC jack (12V DC input)
Power supply 12V 1.25A
Dimensions:
Diameter: 160mm
Height: 38mm