49WFB-N Digital Signage Display

SUPERIOR COLOR GAMUT

With Superior Color Gamut, WFB presents a clearer image.

HIGHER TRANSPARENCY

M+ (RGBW) Panel enables the transparency higher than conventional RGB panel so that it increases the image visibility.

SUPERIOR PICTURE QUALITY

LG IPS technology provides true color image as the actual product color.

WIDE VIEWING ANGLE

IPS panel technology has the better control of liquid crystal. As a result, it allows users to view the screen virtually at any angle.

LOW POWER CONSUMPTION BY M+

It has excellent energy-efficiency and cost-savings with the M+ panel, which decreases power consumption by 30% compared to the RGB panel.

Manufacturer Part Number
49WFB-N
EAN/UPC
8806087566765,0719192199224,719192199224
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

  • Screen Size: 48.5" class (48.5") diagonal
  • Transmittance: 9.4%
  • Panel Technology: IPS
  • Aspect Ratio: 16 : 9
  • Native Resolution: 1920 x 1080 (FHD)
  • Contrast Ratio: 1,300
  • Viewing Angle (H x V): 178 x 178
  • Surface Treatment: Anti-reflection Treatment of the Front Polarizer (Reflectance < 2%)
  • Guaranteed Operating Hour: 24 Hours
  • Orientation: Portrait & Landscape
  • Response Time: 8 ms (G to G)

POWER ACCESSORY

  • Accessory: Simple Book (1)

PHYSICAL SPECIFICATIONS

  • Color: Black
  • Monitor Dimension (W x H x D): 48.1" x 27.2" x 0.4"
  • Packed Weight: 19.8lbs
  • Carton Dimensions (W x H x D): 51.3" x 30.4" x 4.6"

CONNECTIVITY

  • Input: LVDS(1)

ENVIRONMENT CONDITIONS

  • Operating Temperature Range: 32 °F to 104 °F
  • Operating Humidity Range: 10 % to 80 %

POWER

  • Power Consumption Typ.: 5.4W (12V input)

WARRANTY

  • Warranty: 3-Year Limited Warranty (Parts and Labor) | Extended Warranties Available

OTHER

  • UPC: 7 19192 19667 4