SD Pro 44-in Scanner

Boost production with accurate color scanning — crisp lines and  fine detail — delivered in high speed

ACCELERATE — Speed up production and  drive results

  • Accomplish more with incredible  speeds—scan 6 inches/sec in color, 13 inches/sec in monochrome
  • Experience an uninterrupted workflow with advanced touchscreen controller that enables ultra-fast processing
  • Save time operating and managing your scanner with an intuitive user interface that requires less clicks to final scan
  • Be more productive with improved compression options, unlimited presets,  multi-page PDFs, and collating
EXPAND — Do more with advanced  scanning technology
  • Reproduce AEC/CAD drawings, blueprints, and maps with crisp lines and fine detail using CIS scanning technology
  • Eliminate unwanted shadows and  backgrounds with the new  dual-illuminating system in CIS technology
  • Produce high-quality results with 1200  dpi optical resolution for up to 44-inches  (1118 - mm) wide originals
  • Easily share and collaborate—scan to HP SmartStream software, email, USB, network folders, and HDDs

OPTIMIZE — Integrate and secure your workflow

  • Enjoy seamless integration with HP PageWide XL and HP DesignJet  printers; rely on a single support solution
  • Avoid reprints—large touchscreen to preview, enhance images; post-scan editing with HP SmartStream software
  • Protect your data with advanced security—set up a password to scan to USB and access advanced settings
  • Build a multifunction system —save space with the adjustable stand and easily control output destinations

Manufacturer Part Number
G6H50B#B1K
EAN/UPC
0889894284648,889894284648
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Scan and copy
Scan speed
1
Color: 15 cm/sec (6 in/sec)
Grayscale: 33 cm/sec (13 in/sec)
Enhanced
resolution
9600 dpi
Optical
resolution
12 0 0 d p i
Imaging
technology
CIS scanning technology
Accuracy
+/- 0.1% +/- 1 pixel
Data capture
(color/mono)
48-bit/16-bit
Maximum scan
width
1118 mm (44 in)
Supported file
formats
PDF, TIFF, JPEG, JPEG2000, DWF, multi-page PDF generation
Scan to
File, email, USB, HDD, network folder, FTP, print
Settings
Type of original-preset, color mode, resolution (dpi), batch, single/
multi-page, file format, customizable file naming, customizable
default settings, de-skew, image crop and align preview, enlarge/
reduce, blueprint, lightness, saturation and RGB controls, white
point and black point adjust, sharpen/blur, background removal,
invert, mirror, accounting
Copier specific
settings
Print mode, output size, paper type, copies, page order, collate,
printer output destination (folder, stacker, bin),
4
 folding style
selection,
6
 paneling, tiling, nesting, reprint
Maximum scan
size
7
0.91 x 26 m (36 x 1204 in); 0.6 x 37.9 m (24 x 1491 in); 0.3 x 75.8 m
(12 x 2991 in)
Maximum copies
Unlimited
Batch
Available with scan and copy
Preview
Scan, copy and print after previewing the original in the advanced
touchscreen controller
Size detection
Automatic width detection. Manual size selection also possible
Applications
Line drawings, Maps, Office Graphics, Posters, Presentations
Media
Handling
Straight-through scan paper path for sheet and cardboard
originals. Face-up, front entry, rear exit, rewind to front, use
document return guide for front-return
Ty pe s
8
Non-abrasive paper, sepia, blueprints, plastic, plastic laminate,
foam board, cardboard, newspaper
Size
Up to 1168 mm (46 in) wide
Thickness
Up to 2 mm (0.08 in)
Processor
Intel Core i7
Memory
4 GB
9
 memory, 500 GB
10
 hard disk
Connectivity
Interfaces
(standard)
Dual Gigabit Ethernet (1000Base-T), Hi-Speed USB 3.0 certified
Drivers
(included)
Windows drivers for compatible HP PageWide XL and
HP DesignJet Printers
User Interface
15.6-inch (396-mm) large touchscreen to preview and enhance images
Languages
Chinese (simplified), Chinese (traditional), Dutch, English, French, German, Italian,
Japanese, Korean, Portuguese, Spanish
Dimensions
(w x d x h)
Scanner
930 x 1470 x 1660 mm (37 x 58 x 65 in)
Shipping
1500 x 680 x 710 mm (59 x 27 x 28 in)
Weight
Scanner
60 kg (132 lb)
Shipping
85 kg (187 lb)
What’s in the
box
HP SD Pro 44-in Scanner, stand, touchscreen (panel PC), quick reference guide,
media guides, setup poster, copy/scan software, documentation software,
Ethernet cables (x2), power cords
Environmental
ranges
Operating
temperature
5 to 40ºC (41 to 104ºF)
Storage
temperature
-25 to 55ºC (-13 to 131ºF)
Operating
humidity
20 to 80% RH
Acoustic
Sound
pressure
62 dB(A) (scanning); 30 dB(A) (ready); 30 dB(A) (sleep)
Sound power
6.4 B(A) (scanning); 3.3 B(A) (ready); 3.3 B(A) (sleep)
Power
Consumption
47 watts (scanning); 40 watts (ready); <3 watts (sleep)
Requirements
Input voltage (auto rangVing): 100 to 240 VAC (+/- 10%), 50/60
Hz, 5 A max
Certification
Safety
USA and Canada (CSA certified), EU (LVD and EN 60950-1
compliant), Russia (GOST), Singapore (PSB), China (CCC), Argentina
(IRAM), Mexico (NYCE), Korea (KC)
Electro
magnetic
Compliance for Class A ITE products: EU (EMC Directive), USA (FCC
Rules), Canada (ICES), Australia (ACMA), New Zealand (RSM), China
(CCC), Japan (VCCI), Korea (MSIP), Russia (EAC)
Environmental
ENERGY STAR, WEEE, RoHS (EU, China, Korea, India), REACH,
EPEAT Bronze
Warranty
One-year limited hardware warranty
Product
G6H50B
HP SD Pro 44-in Scanner
Product
H4518E
HP Installation Service with Network Setup
U5AC5E
HP 3 year Next Business Day Onsite Support with Defective Media
Retention
U5AC6E
HP 5 year Next Business Day Onsite Support with Defective Media
Retention
U5AC7PE
HP 1 year Post Warranty Next Business Day Onsite Support with
Defective Media Retention