NC550SFP Dual Port 10GbE Server Adapter

This product is sourced from the open market in the best available condition.

The NC550SFP is an eight lane (x8) PCI Express (PCIe) 10 Gigabit network solution offering optimal throughput for a ProLiant Ethernet adapter. This PCI Express Gen 2 adapter ships with two SFP+ (Small Form-factor Pluggable) cages suitable for connecting to Direct Attach Cable (DAC) or an SR fiber module supporting fiber optic cabling.

The NC550SFP ships with advanced server features that ProLiant customers have come to expect, such as support for TCP checksum and segmentation, Large Send and Large Receive offload capability, VLAN tagging, 9K jumbo frames, IPv4 and IPv6, teaming for failover and load balancing, and TCP/IP Offload for Windows. Easy to install and configure, the NC550SFP can be used in either standard or low profile slots.

Manufacturer Part Number
586444-001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compliance

  • IEEE: IEEE802.3x, IEEE802.3ad, IEEE802.1p, IEEE802.1q, IEEE802.3az, IEEE802.3ae, IEEE802.3ap, IEEE802.1qau
  • Emissions: Complies with the limits for a Class A digital device
  • Other:
    • PCIe v2.0
    • RoHS 6 of 6
    • IPv4, IPv6
    • Microsoft WHQL (Windows Hardware Quality Labs)
    • Server Design Guide version 3.0 (SDG 3.0)
    • SFF-8431- 10 Gigabit Small Form Factor Pluggable Module "SFP+"
General Specifications
  • Controller: ServerEngines BE4210 (BladeEngine2TM)
  • Onboard memory: 128MB
  • Data rate: 10Gbps, full-duplex
  • Data Path: 8 Lane (x8) PCI Express, compatible with x4 and x8 bus widths
  • Dimensions (LxW): 6.6 x 2.7 in (16.765 x 6.89 cm) without bracket
Power and Environmental Specifications
  • Operating
    • Temperature:32° to 131° F (0° to 55° C )
    • Humidity: 10% to 90% non-condensing
  • Non-operating
    • Temperature: -40° to 158° F (-40° to 70° C)
    • Humidity: 5% to 95%
  • Power: 1.25A@12V typical, 1.5A@12V maximum
Operating System Support
  • Microsoft Windows Server 2008 (32 and 64-bit)
  • Microsoft Windows HPC Server 2008
  • Microsoft Windows Server 2003 Standard and Enterprise Editions (32 and 64-bit)
  • Red Hat Enterprise Linux, 5
  • SLES 10, 11
  • VMware ESX 3.5 U5, 4.0