X-20 POS Terminal

The Elo X-Series 15-inch, 17-inch, and 20-inch All-in-One (AiO) touchcomputers bring style, flexibility and functionality to point-of-sale (POS), point-of-information (POI) and point-of-service applications within retail and hospitality environments. Configuration customization, serviceability and performance combine to deliver touchcomputing that adapts to your existing hardware, software and connectivity requirements.

The X-Series AiO touchcomputers are available with industry-leading touchscreen technologies from Elo including AccuTouch® micro-bezel 5-wire resistive, IntelliTouch® surface acoustic wave, IntelliTouch zero-bezel surface acoustic wave (SAW) and IntelliTouch Pro Projected Capacitive (PCAP). The Elo X-Series 20-inch touchcomputer is only available with IntelliTouch Pro Projected Capacitive (PCAP) touch.

The fan-less models utilize the Intel® Celeron Quad-Core processor for environments where noise may be an issue. For higher performance, the fan-cooled models feature 4th Generation Intel Core i3, i5 and i7 processors and HD2500 graphics.

A wide array of field-installable peripherals, spill-resistant sealing and a range of input/output port connection options make the X-Series a versatile and powerful AiO solution.

The X-Series configuration choices meet the diverse needs of a wide variety of POS, POI and point-of-service venues, including retail and hospitality display units, customer loyalty systems and in-store kiosks, just to name a few.

Manufacturer Part Number
E353607
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Enclosure Color Black
Processor Intel Core i7 2.7 GHz 4790T Quad Core; 8MB Intel Smart Cache
Memory (RAM) 4GB 1600MHz DDR3L SO-DIMM on 1 or 2 slots for Core
Display 20” diagonal, active matrix TFT LCD (LED), 16 x 9
Useful Screen Area (W x H) 17.1” x 9.39” (434.88mm x 238.68mm)
Native (optimal) Resolution 1920 x 1080
Colors 16.7 million
Touch Technology IntelliTouch Pro zero-bezel 10-touch projective capacitive
Brightness (typical) IntelliTouch Pro: 215 nits
Response Time–total (typical) 20ms
Viewing Angle (typical) Horizontal: 178° total; Vertical: 178°
Contrast Ratio (typical) 3000:1
Security Lockouts Power and control buttons lock
Video Core i3/i5/i7: Intel HD Graphics 4600
Serial Ports 2 x Native RS-232, (1 RJ-45 native serial); 2 additional on expansion module
USB Ports 9 x USB (4 on I/O, 2 on bottom, 3 micro USB on edges for peripherals)
Powered USB 24V USB for models, 12V USB on expansion module
Ethernet Port 1 x LAN RJ45 (Gigabit); 1 additional on expansion module
Wireless Wi-Fi (802.11 b/g/n), Bluetooth (4.0)
Cash Drawer Port Built-in 12V/24V (24V default; selectable via BIOS)
Additional Video Out 1 x 2nd VGA out port
Audio Ports 1 x 3.5mm line-out; 1 x 3.5mm mic-in
Speakers Two 2W internal speakers
Storage Hard Disk Drive 320GB 2.5” 5400rpm SATA HDD
Operating System Windows 7 Professional (32-bit/64-bit)
Touchcomputer Dimensions (W x H x D) (max. with stand, dimensions vary with tilt and options) 19.37” x 14.05” x 9.91” (492.12mm x 356.9mm x 251.7mm)
Weight With Stand: 16.32 lbs (7.41kg)
Power Consumption (max.) Without peripherals: 64W for Core models
With peripherals: 139W for Core models
Temperature Operating: 32°F to 95°F (0°C to 35°C); Storage -4°F to 140°F (-20°C to 60°C)
Humidity (non-condensing) Operating: 20% to 80%; Storage: 5% to 95%
Warranty 3 years
MTBF 50,000 hours demonstrated
Power Supply External 19VDC universal-type power supply brick; AC input voltage: 100-240VAC; Input frequency: 50-60Hz; max
Core models output power: 150W (max. draw: 170W)
Agency Certificates UL/cUL, FCC, TUV, CE, CB
What’s in the Box Europe Power Cord; Power Adapter – 150W: X3/X5/X7; Adapter Cable RJ-45 to DB-9; Quick Installation Guide (QIG)