Modular Video Wall Frame for 55 Inch Flat Panels

Manufacturer Part Number
MVW554UNS-2
EAN/UPC
0829973826949,829973826949
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Shipping Weight: 48.00 lb.| 21.8 kg
Weight Capacity per Mount: 100 lb.| 45.5 kg
Number of Mounts: 1
Total Weight Capacity: 100 lb.| 45.5 kg
Width: 47.83 in.| 1215 mm
Height: 27.00 in.| 686 mm
Depth: 3.36 in.| 85 mm
Mounting Pattern Type: Fixed
Mounting Pattern: 400 x 400, 600 x 400, mm
Typical Display Sizes: 55.00 in. & up
UPC: 829973826949