StoreEasy 1650 Expanded 32TB SAS Storage

Your business deals with many challenges but why does storage need to be one of them? With HPE StoreEasy 1000 Storage you get optimized, efficient, secure and highly available storage to easily address file and application storage. For small to medium business, branch office, and workgroup environments you can easily and economically support large numbers of users and store growing volumes of files such as documents, images, audio files, videos and application workloads.

It also has non-intrusive data de-duplication that provides an average 50-60% in space savings. It provides security through features such as built-in encryption, sophisticated access controls, online snapshots, and the ability to run endpoint protection and backup software onboard so that data is protected at rest and in flight.

Built on Microsoft Windows Storage Server 2012 R2, you can provide users with a highly available solution so that their data is ready when they need it.

Manufacturer Part Number
N9Y09A
EAN/UPC
0190017009162,190017009162
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Differentiator :

  • Capacity optimized NAS Appliance with an Intel® Xeon E5-2609v3 1.9GHz six core processor, 16 GB Memory, 4 x 4TB LFF HDDs in front and 4 x 4TB LFF HDDs in rear. 20 open LFF HDD slots. 2U rack mount.
Form factor :
  • 2U
Network controller :
  • (1) 1Gb 361i Ethernet Adapter
Storage controller :
  • (1) Dynamic Smart Array B140i
Capacity :
  • 32TB Raw Internal SAS
  • Included
Data services features :
  • File Sync and Share, Deduplication, Snapshots, Replication, File Classification, Quotas, File Screening, Storage Reporting
Management features :
  • StoreEasy Dashboard, Server Manager and iLO4 Advanced
Dimensions and weight :
Dimensions (W x D x H): 17.64 x 32 x 3.44 in (without bezel) (44.8 x 81.28 x 8.75 cm (without bezel))
Weight: 89.5 lb maximum (40.6 kg maximum)

What's included :Warranty - year(s) (parts/labor/onsite) :
  • 3/3/3
What's in the box :
  • HPE StoreEasy 1650 Expanded Storage with Windows Storage Server 2012 R2 Standard Edition pre-installed, (OS pre-installed on two SSDs installed in PCIe slot), 4 x 4TB 6G LFF 7.2K SAS HDDs in front and 4 x 4TB 6G LFF 7.2K SAS HDDs in rear, 20 open LFF HDD slots in front, dual 800W power supplies with rack-compatible power cords, redundant fans, iLO Advanced License and rail kit.
Microsoft® is a U.S. registered trademark of Microsoft Corporation.; BitLocker® is trademark of Microsoft Corporation, registered in the U.S.; Windows® is a U.S. registered trademark of Microsoft Corporation.