Carrier For DP27

DataPort DP27

Government agencies, educational institutions, users of big data, computer manufacturers and others that need robust, high-quality, removable drive enclosures to store, transport, and protect their sensitive data rely on the CRU DataPort® DP27. 

These carriers and frames receive any capacity 2.5-inch low profile (7mm height) SATA hard drives and solid-state drives (SSD). The frame mounts in 9.5mm slimline optical bays found in many laptops and small form factor desktop computers.

The DP27 enables fast drive swapping for additional storage. The frame mounts meet standard SFF-8552 (rev 1.4) specifications for 9.5mm slimline optical drives.

A fully enclosed metal hard-drive carrier provides rugged protection. These enclosures are engineered and warrantied for heavy use.  The drive receiving interface is rated for up to 50,000 drive insertions.

The DP27 operates at speeds up to 6 Gbps using 6 Gbps hard drives and host controllers.

The DP27 frame includes a latch to secure the carrier in place during operation. 

Manufacturer Part Number
8271-6409-8500
EAN/UPC
0673825425244,673825425244
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: DataPort DP27
Host (I/O) Ports: (1) SATA: up to 6 Gbps
Drive Types Supported:

  • SATA 2.5" drives 7mm height
  • SATA SSD (solid state drives) 7mm height
SATA Speed: 6G
Bay Type: Meets standard SFF-8552 (rev 1.4) specifications
Insertion Rating: drive receiving interface rated for up to 50,000 insertions
Number of LEDs: 2
Description of LEDs: Power, drive activity
Construction material(s): Rugged metal construction (plastic bezel)
Dimensions: 5.08" x 5.04" x 0.37" (129mm x 128mm x 9.5mm)
Weight: 0.50 lbs. (0.23 kg)
Populated Weight: 0.80 lbs. (0.36 kg)
Compliancy: FCC, CE, RoHS, RCM
Warranty: CRU provides a 5-year limited warranty for this product.
Technical Support: Your investment in CRU products is backed up by our free technical support for the lifetime of the product. If you need to contact us for any reason, visit cru-inc.com/support or call us at 1-800-260-9800 or +1-360-816-1800.