USB 3.0 Slim SATA Optical Drive Enclosure (12.7mm)

USB 3.0 Slim SATA Optical Drive Enclosure (12.7mm)

Introducing the NexStar USB 3.0 Slim SATA Optical Drive Enclosure (12.7mm); a thin optical drive enclosure designed to be compact and light to complement your Laptop. This enclosure will convert your slim 12.7mm height Blu-Ray or DVD RW drive into a USB 3.0 Slim External Optical drive. The enclosure uses USB Bus powered connection so that you do not have to carry around extra ac adapter. The Outer shell uses a strong and lightweight Aluminum to protect the Optical drive. It is design to be Plug & Play to be fully compatible with any OS and no software or drivers required. This NexStar UBS 3.0 Slim SATA Optical Drive Enclosure offers good design, compact and portability.

Manufacturer Part Number
NST-520S3-BK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Model:: NST-520S3-BK (black)
Device Support:: Slim SATA Optical Drive
Device Size:: Slim laptop optical drive, Thickness: 12.7mm
Internal Interface:: Standard Slim SATA interface
External Interface:: USB 3.0
Material:: Aluminum & Plastic
Power:: USB Bus Powered
Dimensions:: 136 x 149 x 19 mm
USB cable Length:: 660 mm (26 inches)