Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CSE-825TQC-R740LPB: SuperChassis 825TQC-R740LPB (Black)
Form Factor: 2U chassis supports for maximum motherboard sizes: 13.68" x 13"; E-ATX 12" x 13", ATX 12" x 10" motherboards
Processor Support: Dual and Single Intel® and AMD processors
Dimensions:
- Height: 3.5" (89mm)
- Width: 17.2" (437mm)
- Depth: 25.5" (647mm)
Packaging: 26.7'' (W) x 11.4''(H) 34.5'' (L)
Gross Weight:52 lb (23.59 kg)Available Colors: black
Expansion Slots: 7 low-profile expansion slot(s)
Peripheral Drives:
- 2 x Optional USB 3.0 ports
- 2 x Optional USB 2.0 ports
- 1 x Optional COM port tray
- 1 x Optional slim DVD-ROM drive bay
Drive Bays
Hot-swap:
- 8x 3.5" hot-swap SAS/SATA drive bay with SGPIO
- 2x 3.5" fixed drive bay
Front Panel
Buttons:
Power On/Off button
System Reset Button
LEDs:
- 2 Network Activity LEDs
- HDD activity LED
- Power Status LED
- Power Fail LED
- System Information LED
System Cooling: Fans: 3 x 8cm (7000 RPM) hot-swap PWM cooling fan
Operating Environment (System)
- Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
- Non-Operating Temperature Range: -40°C ~ 60°C (-40°F ~ 140°F)
- Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
- Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)
Power Supply with Power Distributor
740W (1+1) Redundant high-efficiency power supply with PMBus
AC Input: 100-240 V, 50-60 Hz, 9-3.5 Amp
DC Output:
- 4 Amp @ +5V standby
- 61.7 Amp @ +12V
Certification: Platinum Certified
Regulatory (Power Supply)
Power Supply Safety / EMC:
- USA - UL listed, FCC
- Canada - CUL listed
- Germany - TUV Certified
- Europe/CE Mark
- EN 60950/IEC 60950-Compliant