CudaCam Sparrow Bullet IP Camera

CudaCam is an intuitive, multi-site surveillance solution with encrypted hybrid edge-cloud storage that can be accessed using most modern browsers and mobile devices. CudaCam enables users to easily view live and recorded video. The CudaCam user interface includes the patented IntelEvent which simplifies detecting and investigating events.

The Simplest Way to Protect Your Most Important Assets

CudaCam is a complete cloud-based video surveillance solution that captures high quality video images in almost any situation and records to Barracuda’s secure cloud. The video is automatically encrypted and can be viewed from any web browser or mobile device.Plug a CudaCam camera in, and it automatically connects to the service and starts working – without network or camera configuration. With no special hardware or software to install, CudaCam is the fastest and simplest path to on-premises security.

Monitor Unlimited Sites from the Cloud

With no limits on cameras, locations or users, CudaCam allows you to deploy surveillance seamlessly at one or many sites at a pace that meets your needs. There are no channel or cloud data storage limits. Multi-site, multi-user surveillance is managed through a single web-based user interface.

  • Includes cameras, mounts, online video storage
  • Zero-configuration: Just plug the cameras into any broadband Internet connection
  • Video is encrypted before it's sent to the cloud
  • View video from any web browser or mobile device

Manufacturer Part Number
BCE-120IB1-32G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Sparrow Bullet IP Camera SpecificationsLens:

  • 2.8-12 mm F1.6
  • Manual zoom and focus
  • Powered day/nigh IR-cut exchanger
  • FOV: 25° x 70° horizontal

Sensor:
  • Aptina MT9M034, 1/3-inch CMOS
  • D1 video capable
  • Resolution: 720x480
  • Sensitivity: 4.8 V/lux-sec
  • Ultra wide dynamic range: > 110 dB

Main Board:
  • DSP: Texas Instruments TMS320DM6446
  • RAM: 1GB DDR2-667
  • Flash: 512MB NAND
  • CPU: 300 MHz Arm 926EJ-S with video co-processor
  • PoE: IEEE compliant 802.3af Type 0: 7 watt nominal power draw
  • RJ45 Ethernet connector
  • MicroSD slot w/ 8GB card (upgradeable to 32GB)

Imaging Formats:
  • H.264 advanced video coding with MP4 playback
  • High quality full resolution JPEG images for IntelEvents
  • JPEG thumbnails for IntelEvents