8GB Click B100 USB 2.0 Flash Drive

8GB flash drive keeps your files readily available wherever you go. Unique sliding system opens or retracts in just one click for immediate use. Durable exterior protects your files from accidental damage. Compact design offers convenient portability to easily transport your files. Fast read and write speeds quickly transfer large files for time-saving performance. Flash drive is compatible with Windows 8, Windows 7, Windows Vista, Windows XP, Windows Me, Windows 2000, Mac OS X, and Linux 2.6x.

Manufacturer Part Number
ECMMD8GB102P3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: USB 2.0: 4, 8, 16, 32GB USB 3.0: 8, 16, 32, 64, 128GB
Read speed: 15MB/s USB 2.0 - 100MB/s USB 3.0
Write speed: 5MB/s USB 2.0 - 12MB/s USB 3.0
Compatibility: Universal compatibility USB 2.0 USB 3.0 backwards compatible with USB 2.0
OS compatibility: Windows 8, 7, Vista, XP, Me, 2000 / Mac OS X / Linux 2.6x
Product Dimensions: 57x21x12mm