SSD/HDD Aluminum Caddy for 12.7mm ODD Laptop Drive Bay

SSD/HDD Aluminum Caddy for 12.7mm ODD Laptop Drive Bay

Introducing the 12.7mm Optical Bay HDD/SSD Slim SATA Caddy; this slim caddy is designed to be the same form factor as any 12.7mm optical drive bay to replace and mount a HDD/SSD. A HDD/SSD can easily mount on the caddy and inserted into the optical bay for additional storage or to speed up the booting of your laptop. This caddy is made of lightweight Aluminum for heat management. It incorporate features like HQ Capacitor for stabilizing power to your HDD/SSD, SATA III, Static Electric protection and anti-shock bumper. The design is simple, just mount the HDD/SSD with its tool less design, inserted into the laptop drive bay and it is ready.

Manufacturer Part Number
MRK-HC127A-BK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Model:: MRK-HC127A-BK (black)
Device Support:: 2.5” SATA HDD/SSD with thickness of 12.5/9.5/7mm
Device Size:: Slim laptop optical drive, Thickness: 12.7mm
Internal Interface:: Standard SATA interface for HDD/SSD
External Interface:: Standard Slim SATA interface to laptop
Material:: Aluminum & Plastic
Power:: SATA Bus Powered
Dimensions:: 128 x 126 x 12.7 mm