High-Power Wireless AC1750 Dual-Band Gigabit PoE Access Point

Add performance and security to your business' wireless network with the Intellinet High-Power Wireless AC1750 Dual-Band Gigabit PoE Access Point.

Concurrent 2.4 and 5 GHz Performance
The main benefit of a dual-band AC access point is the ability to shift traffic from the congested 2.4 GHz band to the relatively uncluttered 5 GHz space. So, you can use the 2.4 GHz band for your everyday tasks, such as surfing the Internet, social media or e-mail, while the 5GHz AC band can be used for heavy-duty traffic like the important VoIP calls in your business environment.

Backward Compatible
AC is the next generation of wireless technology, providing faster speed and improved coverage. But if none of the devices you own support Wireless AC, never fear — the Intellinet High-Power Wireless AC1750 Dual-Band Gigabit PoE Access Point is backward compatible with older 802.11b/g/n/a devices, so you can connect virtually any of your wireless devices to it.

Fast Roaming through 802.1X PMK Caching
Every time an 802.1X EAP-enabled client moves from one access point to another, it has to re-authenticate. While that process is generally quick, it still can cause disruptions in voice-over-IP calls due to the small delay created by the authentication. This is where 802.1X caching comes in. This technology virtually eliminates that delay by caching Pairwise Master Keys (PMK), making seamless roaming truly a reality. Your mobile WiFi users will thank you for that.

Power over Ethernet Ports
The Intellinet High-Power Wireless AC1750 Dual-Band Gigabit PoE Access Point comes with a PoE+ PD port. This port can be used to power the AP from an IEEE 802.3at PoE+-compliant LAN switch, which is very convenient in situations where AC power is not readily available. Should you prefer to use a power adapter instead of PoE, that's okay, too, since we have included a standard 12V power adapter.

Secure Communications
The Intellinet High-Power Wireless AC1750 Dual-Band Gigabit PoE Access Point provides maximum wireless security by supporting 802.1x user authentication for external RADIUS servers and, thanks to its internal RADIUS server, the access point can be used as the authentication server for 256 different user accounts in smaller to medium-sized networks. Other security features included in this access point are MAC address filtering, disable SSID broadcast and support for the latest wireless encryption mechanisms.

Manufacturer Part Number
525787
EAN/UPC
0766623525787,766623525787
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.1d (Spanning Tree Protocol)
  • IEEE 802.11a (54 Mbps Wireless LAN)
  • IEEE 802.11b (11 Mbps Wireless LAN)
  • IEEE 802.11ac (1.3 Gbps Wireless LAN)
  • IEEE 802.11g (54 Mbps Wireless LAN)
  • IEEE 802.11n (450 Mbps Wireless LAN)
  • IEEE 802.1x (Network Access Control)
  • IEEE 802.3 (10Base-T Ethernet)
  • IEEE 802.3ab (Twisted Pair Gigabit Ethernet)
  • IEEE 802.3af (Power over Ethernet 802.3at Type 1)
  • IEEE 802.3at (Power over Ethernet 802.3at Type 2)
  • IEEE 802.3az (Energy Efficient Ethernet EEE)
  • IEEE 802.3u (100Base-TX Fast Ethernet)
  • SNMPv1/v2c/v3 (Simple Network Management Protocol)
General
  • Gigabit Ethernet PHY: Qualcomm Atheros ETHOS® AR8035
  • LAN port: 1 RJ45 10/100/1000 Mbps data and power input port (PD port)
  • LAN port: 1 RJ45 10/100/1000 Mbps data and power out port (PSE port, restrictions apply - refer to documentation))
  • Flash: 16 MB
  • Memory: 128 MB DDR2
  • USB 2.0 port for save/backup configuration and firmware upgrades
  • IPv6, VPN pass-through
  • RSTP (Rapid Spanning Tree)
  • Certifications: FCC Class B, CE, RoHS
Wireless 5.0 GHz
  • Chipset: Qualcomm Atheros QCA9880
  • Link speed: up to 1300 Mbps (technically it is 1299 Mbps, 3 x 433 Mbps)
Wireless frequency range
  • - 5.18 - 5.24 GHz
  • - 5.26 - 5.32 GHz
  • - 5.5 - 5.7 GHz
  • - 5.745 - 5.825 GHz
Modulation technologies
  • - Orthogonal Frequency Division Multiplexing (OFDM): BPSK, QPSK, 16QAM, 64QAM, 256QAM
  • - Direct Sequence Spread Spectrum (DSSS): DBPSK, DQPSK, CCK
Channels
  •   Country-dependent: 36, 40, 44, 48, 52, 56, 60, 64, 100, 104, 108, 112, 116, 120, 124, 128, 132, 136, 140, 149, 153, 157, 161, 165
Output power
  • 11a: 26.5 dBm @ 6 Mbps
  • 11a: 22.5 dBm @ 54 Mbps
  • 11a/n (MCS0/MSC8): 27.5 dBm
  • 11a/n (MCS7/MSC15): 22.5 dBm
  • 11ac (MCS0, VHT20/40/80): 27.5 dBm
  • 11ac (MCS9, VHT40): 19.5 dBm
  • 11ac (MCS9, VHT80): 19.5 dBm
Receiver sensitivity
  • 11a (6 Mbps): ‐89 dBm
  • 11a (54 Mbps): ‐72 dBm
  • 11a/n (MCS0 HT20): ‐89 dBm
  • 11a/n (MCS0 HT40): ‐86 dBm
  • 11a/n (MCS7 HT20): ‐66 dBm
  • 11a/n (MCS7 HT40): ‐68 dBm
  • 11ac (MCS0, VHT20/40/80): ‐84 dBm
  • 11ac (MCS9, VHT40/80): ‐56 dBm
Wireless 2.4 GHz
  • Chipset: Qualcomm Atheros QCA9558
  • Link speed: up to 450 Mbps
  • Wireless frequency range: 2.412 – 2.484 GHz
Modulation technologies
  • - 802.11b: Direct Sequence Spread Spectrum (DSSS): DBPSK, DQPSK, CCK
  • - 802.11g: Orthogonal Frequency Division Multiplexing (OFDM): BPSK, QPSK, 16QAM, 64QAM
  • - 802.11n: Orthogonal Frequency Division Multiplexing (OFDM): BPSK, QPSK, 16QAM, 64QAM
Channels
  • USA & Canada: 11 channels
  • Europe: 13 channels
  • Japan: 14 channels
Output power
  • 11b: 27.5 dBm
  • 11g: 27.5 dBm @ 6 Mbps
  • 11g: 23.5 dBm @ 54 Mbps
  • 11n: 27.5 dBm @ MCS0 (HT20/40)
  • 11n: 22.5 dBm @ MCS7 (HT20/40)
Receiver sensitivity
  • 11b: ‐93 dBm @ 1 Mbps
  • 11b: ‐85 dBm @ 11 Mbps
  • 11g: ‐86 dBm @ 6 Mbps
  • 11g: ‐72 dBm @ 54 Mbps
  • 11n: ‐83 dBm @ MCS0 (HT20/40)
  • 11n: ‐66 dBm @ MCS7 (HT20/40)
Wireless 2.4 + 5 GHz
Wireless security
  • WEP encryption (64/128 bit)
  • WPA TKIP
  • WPA2 AES
  • WPA2 mixed
  • WPA RADIUS
  • Client access control through media access control (MAC) filter
256 WLAN MAC address filter
Adjust transmit power: 10%, 25%, 50%, 75%, 90%, 100%
3 x 2 dBi external SMA dipole antennas

Power
  • External power adapter: 12 VDC, 4 A
  • Power consumption: 18 watts max.
  • Via PoE PD port (IEEE 802.3at)
Environmental
  • Dimensions: 184 (L) x 184 (W) x 36 (H) mm / 7.24 (L) x 7.24 (W) x 1.42 (H) in.
  • Weight: 0.6 kg (1.3 lbs.)
  • Operating temperature: 0 – 40°C (32 – 104°F)
  • Storage temperature: -20 – 60°C (-4 – 140°F)
  • Operating humidity: 10 – 90% RH, non-condensing
Package Contents
  • High-Power Wireless AC1750 Dual-Band Gigabit PoE Access Point
  • 3 external detachable dipole antennas
  • Wall mounting kit
  • Quick installation guide
  • Installation CD
  • Power adapter