According to a University of North Carolina study, “25% of hospital keyboards harbor the Super Bug MRSA, but daily disinfecting of the keyboards could reduce the risk of cross contamination.” Now, the Association for Professionals in Infection Control and Epidemiology (APIC) includes “cleaning and disinfection of keyboards” for C. Diff prevention.
The SILVER SEAL™ washable keyboard has been developed to help prevent the spread of infections, including MRSA and C. Diff. The SILVER SEAL™ keyboard is 100% waterproof and can even be disinfected with bleach. As an added safeguard, it includes antimicrobial product protection. The combination of waterproof technology and antimicrobial product protection achieves the highest level of protection available in a true type keyboard today.
Note:
Compatibility: Windows, Mac (USB models)
Key layout: 104 (US) 105 (International)
Dimensions L x W x H: 18.03in x 6.42in x .98in (45.8cm x16.3cm x 2.5cm)
Weight: 1.37 lbs (.622kg)
Cable Length: 6in (15cm) Quick Connect™ with USB extension cable
(SSKSV107, SSKSV108xx)
6 feet (1.83m) (SSKSV107L)
Connection Types: Gold-plated USB
Key Switch: Membrane key switch with tactile feedback
Key Switch Operating Force: 55 ± 10gf
Key Switch Life Cycle: Greater than 10 million keystrokes
Keycaps Type: Laser etched
Total Key Travel:.225 ± .025 in (3.0 ± 0.5mm)
Operating Voltage: + 5VDC ± 5%
Power Consumption: 50mA maximum (with LED lights on)
EMI - RFI: Conforms to FCC rules for a Class B computing device
Approvals/Certifications/Ratings: IP 68, NEMA 4X, RoHS, WEEE, CE, FCCWaterproof and Dustproof Ratings: 100% Waterproof and Dustproof (IP 68, NEMA 4X