48FS3750 LED-LCD TV

Make it yours

Personalize your Home screen, put your favorite cable/satellite TV, streaming channels, gaming console, and other devices front-and-center. No more flipping through inputs or wading through complicated menus.

Ultra-fast. Ultra-awesome.

A 1080p full high definition display paired with a 120Hz refresh rate, and dual-band wifi allows you to capture every moment. You won't miss a thing.

One-stop search

With one simple search of a title, actor or director, it's easy to find what you're looking for across the top streaming channels with Roku Search.

Control with a smartphone or tablet.

Not only can you use the included Roku remote, but you can control your TV using your smartphone or tablet. Just download the free app, and you’re in control.

Cast videos from your smartphone to TV

Instantly cast personal videos, photos, and music from your smartphone to your TV. In less time than it takes you to say "Would you like to see our vacation photos?" your photos will show up on the big screen. Mobile apps such as Netflix and YouTube include casting features to display their content directly on your Roku TV.

Less is more.

The Roku TV remote has only 20 buttons to make navigating easier. With around half the buttons of a traditional TV remote, you won't have to struggle to find the button you need.

Manufacturer Part Number
48FS3750
EAN/UPC
0846042006262,846042006262
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model #: 48FS3750
Display Size: 48"
Viewable Display size: 47.6"
Description: LED FHD TV
Wi-Fi: 802.11 2x2 Dual Band (Support 2.4GHz&5GHz)

DISPLAY

Backlight Type: Direct Lit LED
Display Resolution: 1920 X 1080
Resolution: 1080P
Refresh Rate: 120Hz
Display Aspect Ratio: "16:9
Dynamic Contrast Ratio: 5000000:1
Colors: : 16.7 Million
Viewing Angle (Horizontal / Vertical): : 176 Degree

VIDEO

Adjustable Color Temperature: Yes
Adjustable Picture Control (bright, cont, sharp, color, tint): Yes
Format Control: Yes
Dynamic Backlight: Yes
Dynamic Light Sensor: No

AUDIO

Audio Power (Watts) Front Speakers: 8W/CH x 2
Treble, Bass, Balance, Volume, Mute Control: Yes
Equalizer: Yes
Second Audio Program (SAP): Yes
Dolby Processing: Dolby Digital Plus

SIGNAL FORMAT CAPABILITY

RF Tuning Capability: ATSC/NTSC/ClearQAM
Analog Video Formats (NTSC/480i): Tuner, Composite
Video Formats (480p, 720p, 1080i): Tuner, HDMI, Streaming

CONNECTIONS - Bottom Inputs/Outputs

AV Input: CVBS (Video) + L&R Audio In
VGA Input: No
RF Input (ATSC/NTSC): 1
Networking: No
USB: 1*USB2.0
HDMI: 3*HDMI1.4a of which one is ARC
Optical: 1
Headphone: 1

FEATURES

Control Buttons: Power, CH +/–, Vol +/–
JPEG Viewing / MP3 Playback for USB: Yes
Program Guide: No
Auto Channel Search: Yes
Multilingual On-Screen-Display: English
Channel Labelling: No
Closed Caption Capability: Yes
Parental control (V-Chip): USA
Clock: Auto Only
Sleep Timer: Yes

ENERGY INFORMATION

Power Consumption: 100W
Standby Power: <1W

ACCESSORIES (INCLUDED)

Language_English/Spanish_: 1 (English)
Quick Start Guide: 1 (English)
Power Cord: Seperated
Remote with Batteries: Yes (2 AAA)
Remote Model Number: 1 (RC280)

PRODUCT & PACKAGE INFORMATION

Product Size (WxHxD) w/ stand (inches): 42.9 x 27 x 9.1
Product Size (WxHxD) w/o stand (inches): 42.9 x 24.9 x 3.2
Product Weight w/ stand (lbs): 22
Product Weight w/o stand (lbs): 21.5
Package Size (WxHxD) (inches): 50.5 x 30.2 x 6.1
Package Weight (lbs): 32.42

VESA MOUNTING SPECIFICATIONS

VESA Mounting: Yes
VESA Hole Pattern: 200*200mm

INDUSTRIAL DESIGN

Finish on Front: Black High Gloss molding
Finish on Stand: Black Plastic Y legs

WARRANTY

Warranty: 1-Year Limited Parts & Labor