28” LED HDTV 28D2700

Brilliant Picture Quality

Better Picture, Bigger Screen

Enjoy The Creative Life with the TCL 28” 720p 60Hz LED HDTV. Featuring an ultra-thin bezel with a sleek silver finish, it delivers tremendous value in a sophisticated slim frame design, perfect for your home theatre.
This flat screen LED HDTV features High Definition 720p resolution, a 5,000,000:1 dynamic contrast ratio, and TCL True Color Technology for brilliant color and contrast. With direct-lit LED backlighting, view darker blacks and luminous brightness while maintaining the best standards in energy efficiency. An advanced 60Hz refresh rate allows you to watch fast-moving sports and action scenes or play games with clarity and smoothness.

720p HD

With two times the resolution of standard definition (480p), 720p High Definition display delivers crystal-clear picture, fine details, and vibrant colors.

Dynamic Contrast Ratio

Enjoy richer colors with darker blacks and brighter colors for a more realistic and beautifully clear picture.

True Color Tech

Advanced color enhancing technology broadens your TV’s color spectrum to intensify color patterns and deliver real-life and natural images.

Direct LED

Placement of the LED backlights directly behind the screen enables consistent, evenly distributed lighting, enhanced brightness, and low energy consumption.

Endless Connectivity

Connect & Share across Multiple Devices

A variety of inputs, including HDMI and USB, turn your television into a multifunctional, multimedia entertainment system. Easily view photos and listen to music with a USB. The HDMI® inputs allow you to connect to satellite or cable TV, DVD/Blu-ray player, and gaming console or watch and stream high definition video and audio from your PC computer.

HDMI

Digital audio & video inputs enable high definition playback to your TV from your PC computer, gaming console, or DVD/Blu-ray player.

USB inputs

The USB port enables you to plug in a USB stick and choose from JPEG photo viewing or mp3 music playback.

Sleek & Sophisticated Design

Maximize Your Space and Style

Whether wall mounted like a piece of art or sitting on its elegant glass base, this TV is a sleek addition to any room. The ultra-thin bezel allows the TV to fit more screen into less space, giving you that big picture experience without having to sacrifice screen or wall space. With its slim frame design, you can not only maximize your entertainment space but also wall mount your TV with ease.

Manufacturer Part Number
28D2700
EAN/UPC
0846042006330,846042006330
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model #: 28D2700
Display Size:
Viewable Display size: 27.5"
Description: LED HD TV

DISPLAY:
Refresh Rate: 60Hz
Resolution: 720p
Dynamic Contrast Ratio: 5,000,000:1
Display Aspect Ratio: 16:9
Display Resolution: 1366 x 768
Colors: : 16.7M

VIDEO:
Adjustable Color Temperature: Yes
Adjustable Picture Control (bright, cont, sharp, color, tint): Yes
Format Control: Yes
Dynamic Backlight: No
Dynamic Light Sensor: No

AUDIO:
Audio Power (Watts) Front Speakers: 4W/CH x 2
Treble, Bass, Balance, Volume, Mute Control: Yes
Equalizer: Yes
Second Audio Program (SAP): Yes
Dolby Processing: Yes
Premium Sound: Dolby Digital

SIGNAL FORMAT CAPABILITY:
RF Tuning Capability: ATSC and QAM
Analog Video Formats (NTSC/480i): Composite, Component
Video Formats (480p, 720p, 1080i): Component, HDMI
Video Formats (1080p): HDMI

CONNECTIONS - Bottom Inputs/Outputs:
RF Input (ATSC/NTSC): 1
Composite Video Input: 1
Audio Input for Composite and S-Video: 0
Component Video Input (YCrCb/YPrPb): 1
Audio Input for Component Video: 1
VGA Input: 1
Digital Audio Output (SPDIF): 1 (coaxial)

CONNECTIONS - Side Inputs/Outputs:
HDMI Inputs: 2*HDMI 1.3 of which one is ARC
Headphone Jack Output: No
USB Input: 1*USB2.0

FEATURES:
Control Buttons: Power, Left Arrow, Right Arrow, Up Arrow, Down Arrow
JPEG Viewing / MP3 Playback for USB: Yes
Program Guide: Yes
Auto Channel Search: Yes
Multilingual On-Screen-Display: English/Spanish/French
Channel Labelling: No
Closed Caption Capability: Yes
Parental control (V-Chip): USA & Canada
Clock: Yes
Sleep Timer: Yes

ENERGY INFORMATION:
Power Consumption: 40W
Standby Power: <.05W

ACCESSORIES (INCLUDED):
Language_English/Spanish_: 1(English)
Quick Start Guide: 1(English)
Power Cord: Yes
Remote with Batteries: Yes (2 AAA)
Remote Model Number: 1 (RC200)

PRODUCT & PACKAGE INFORMATION:
Product Size (WxHxD) w/ stand (inches): 25.38 x 16.97 x 7.77
Product Size (WxHxD) w/o stand (inches): 25.38 x 15.31 x 3.29
Product Weight w/ stand (lbs): 8.35
Product Weight w/o stand (lbs): 8.13
Package Size (WxHxD) (inches): 29.33 x 19.29 x 5.35
Package Weight (lbs): 11.24

VESA MOUNTING SPECIFICATIONS:
VESA Mounting: Yes
VESA Hole Pattern: 100mm(vertical) x 100mm (horizontal)

INDUSTRIAL DESIGN:
Finish on Front/td> : Black High Gloss Molding
Finish on Stand: Black Plastic Y legs

WARRANTY:
Warranty: 1-Year Limited Parts & Labor