HD 720P Eyewear Video Recorder

The PRO27MO is a wearable, 720p high definition video recorder and polarized sunglass combination. This Break-Up Country Mossy Oak edition features the newest camouflage pattern from Mossy Oak.  The sunglasses are a comfortable, sleek design, weighing only 2.3 ounces, with a black matte finish. A single button makes recording your own video easy for anyone. The built in lithium-polymer battery supplies 2+ hours of record time. Simply plug the unit into a computer with the included USB cable, and transfer your videos.

Manufacturer Part Number
PRO27MO
EAN/UPC
0893586001765,893586001765
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:
Video Camera
1280 x 720 Resolution
30 frames per second
8 minutes per GB


Video Format: M-JPEG
Audio: Mono
Internal Battery: Up to 2+ hours recording time
View Angle: 63°
Operating Temperatures: 23°F – 104°F
Weight: 2.3 oz
Buttons: Single Power/Record Button, Reset Button
MicroSD Slot: Up to 32 GB
USB 2.0 Port: Battery charge and data transfer