AC750 Dual Band Wireless-AC Access Point, Router and Repeater - Wall Plug

This dual-band wireless access point, router, and repeater makes it easy to create a wireless network from your existing wired network connection or extend the distance and performance of your Wi-Fi network throughout your home or office.

Create a wireless network or extend your Wi-Fi

Simply plug the wireless-AC range extender into a wall outlet to set up or enhance your wireless environment through one of three selectable operating modes: Access Point, Router, and Repeater.

Wireless-AC Access Point - lets you add wireless capabilities to any non-wireless router, maximizing convenience and network scalability.

Wireless Router - lets you connect multiple wireless devices together to create a private network, and enables communication between the devices and to the Internet.

Wireless-AC Repeater - extends the range of your 802.11ac wireless network to expand Wi-Fi coverage throughout your office or home. It boosts the signal to help eliminate dead spots and provides a stronger signal in areas with obstructions that would typically reduce the wireless range. The Wi-Fi range extender is also backward compatible with 802.11b/802.11g/802.11n networks, so you can use it with wireless routers that use older standards.

Ultra-fast AC750

With its dual-band technology, this wireless AP, router and repeater provides simultaneous 2.4GHz and 5GHz connections. It delivers ultra-fast Wi-Fi speeds through concurrent 2.4GHz (300Mbps) and 5GHz (450Mbps) connections. The less congested 5GHz band is ideal for HD video streaming or online gaming.

Built-in security

For privacy and defense against network intrusions, the wireless-AC extender supports common Wi-Fi security protocols such as WEP, WPA and WPA2.

Compact, portable wall plug design

With a compact wall-plug design, you can install this device anywhere there’s an AC outlet available. Its compact size makes it ideal for portability, and it includes detachable EU/UK/US plugs for convenient use when you travel.

The WFRAP433ACD is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
WFRAP433ACD
EAN/UPC
0065030859783,065030859783
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty Information

Warranty: 2 Years

Hardware

Antenna Configuration: 2.4G 2T2R, 5G 1T1R
Chipset ID: Realtek RTL8881AN+8192ER
Industry Standards: IEEE 802.11ac/ 802.11a / 802.11n/ 802.11g/ 802.11b
Interface: Wireless Ethernet
Ports: 1

Performance

Auto MDIX: Yes
Auto-Negotiation: Yes
Frequency Range: 2.4 ~ 5GHz
Full Duplex Support: Yes
Max Distance: 300 m / 950 ft
Maximum Data Transfer Rate: 300Mbps at 2.4GHz and 450Mbps at 5GHz
Security Features:

  • WEP Data Encryption
  • WPA Data Encryption
Connector(s)

Connector Type(s):
  • 2 - RJ-45 Female
  • 1 - Wireless AC (IEEE 802.11ac)
Special Notes / Requirements

System and Cable Requirements: Available AC electrical outlet

Indicators

LED Indicators:
  • 1 - Power
  • 1 - LAN Link/Activity
  • 1 - WAN Link/Activity
  • 1 - WiFi Link/Activity
Power

Input Current: 0.1A Max
Input Voltage: 100 ~ 240 AC
Power Consumption: 3W/4W (avg/max)

Environmental

Humidity: 10% ~ 90%
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 70°C (14°F to 149°F)

Physical Characteristics

Color: White
Product Height: 2.8 in [70 mm]
Product Length: 2.4 in [61 mm]
Product Weight: 0 lb [0 kg]
Product Width: 2 in [50 mm]

Packaging Information

Shipping (Package) Weight: 3.5 oz [100 g]

What's in the Box

Included in Package:
  • 1 - Wall Plug Wireless-AC Access Point
  • 3 - Interchangeable Wall Plugs (NA/UK/EU)

* Product appearance and specifications are subject to change without notice.