The MR1208TRAY Universal Monitor Riser frees up valuable space on your desk, table or workstation by placing your monitor four inches above the surface. Ideal for home or office, the MR1208TRAY also helps ease eye and neck strain. You can also use it for laptops and printers. A 360° revolving tray with multiple compartments holds coins, paper clips, pins, staples and other essential office supplies. The riser’s large 8 x 12 inch platform supports up to 40 pounds. Rubber feet secure the riser in place on smooth surfaces. A rear cable organizer prevents cable clutter.
Note:
PHYSICAL
Products by Display: Monitor/HDTV
Mounting Location: Desktop
Unit Dimensions (hwd / in.): 3,28 x 13.78 x 11
Unit Weight (lbs.): .38
Color: Black; Gray
Maximum Weight Capacity (lbs.): 40
Tools Necessary: No
Product Warranty Period (U.S. & Canada): 5-year limited warranty