Universal Monitor Riser

The MR1612 Universal Monitor Riser frees up valuable space on your desk, table or workstation by placing your monitor anywhere from 1.25 to 5.5 inches above the surface. Ideal for home or office, the MR1612 also helps ease eye and neck strain. You can also use it for laptops and printers. The riser’s extra-large 15.5 x 11.25 inch platform supports up to 40 pounds. Rubber feet secure the riser in place on smooth surfaces. Assembles in just a few seconds.

  • Raises monitor 1.25 to 5.5 in. above desk surface to free up valuable work space
  • Helps ease strain on eyes and neck
  • For home or office
  • Extra-large 15.5 x 11.25 in. platform supports up to 40 lb.
  • Rubber feet secure riser in place on smooth surfaces
  • Assembles easily in seconds

Manufacturer Part Number
MR1612
EAN/UPC
0037332191724,037332191724
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Products by Display: Monitor/HDTV
Mounting Location: Desktop
Unit Dimensions (hwd / in.): 5.5 x 15.625 x 11.25
Unit Weight (lbs.): 1.8
Color: Black
Maximum Weight Capacity (lbs.): 40


FEATURES & SPECIFICATIONS

Tools Necessary: No


WARRANTY

Product Warranty Period (U.S. & Canada)