ML25LT 2-Cell C LED Flashlight

Introducing the Maglite® ML25LT™ LED C-Cell Flashlight
with Candle Mode - Ultra Bright - Sleek Compact Design.

  • Simple Twist Head (On/Off – Focus/Spot-to-Flood)
  • Rugged Machined Aluminum Construction
  • Hands-Free Candle Mode

Manufacturer Part Number
ML25LT-S2036
EAN/UPC
0038739880372,038739880372
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Price

$31.00

Water-Resistant

Yes - IPX4

Color

Red

Drop Resistance

1 m

Type

Mid Size

Technology

LED

Lumens

177 lm

Length

6.632 in. 168.45 mm

Beam Distance

319 Meters

Barrel Diameter

1.2 in. 30.48 mm

Run Time High

2h

Head Diameter

1.7 in. 43.18 mm

Batteries

Not included

Battery Type

C Cell Alkaline

Battery Quantity

2

Power Management

No

Weight With Batteries

11.2 oz. 317.51 g

Rechargeable

No

Peak Beam Intensity

25373cd

Special Features

• Sleek Compact Design • Spot To Flood • Simple On-Off