iPad Air Flip Stand Black

iPad Flip Stand
The Tryten iPad Flip Stand is a simple, adjustable, rotating desktop iPad tablet POS stand kiosk with lockable security mount — the perfect solution where iPad tilt, pan and rotation is required. The stand flips and rotates while being secured to a desktop base along with a high-quality airplane grade steel security cable.

Attractive iPad Table Stand
Tryten is the industry-leader for iPad security products that are practical but also provide appealing aesthetics. The elegance and simplicity of this iPad table stand is a great complement to the tablet’s clean and minimalist design.

Flip. Rotate. Swivel.
This iPad locking mount tilts, rotates, flips and swivels. Most importantly, it stays secure. The iPad Flip Stand provides you with several useful options. The simple hinge design behind the iPad enclosure provides 360-degree rotation for landscape or portrait modes and enables the flip function so that the iPad can be displayed in a wide range of angles. The combined form and function make the iPad Flip Stand an excellent choice for retail environments, educational institutions, and clinical environments.

Secured Tablet Stand
The keyed stainless steel lock and attached security cable is easy to operate and keeps the iPad secure in both the case and the location you desire. For added security, attach to cable to one of our secure anchors. The iPad Flip Stand can also be attached to any flat surface using screws or bolts which provide you with many options. (fasteners not included)

Tough Industrial iPad Mount
Made from a durable polycarbonate shell with rubber reinforcements, the iPad Flip Stand provides excellent drop and shock protection at heights up to five feet.

Secure iPad POS Stand
The iPad Flip Stand is compatible with Square card readers and other attachable iPad POS systems, turning your iPad into a basic “POS kiosk on iPad” system.
* Square card reader and POS software not included

www.tryten.com

Manufacturer Part Number
T2417B
EAN/UPC
0628200004101,628200004101
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Mount tilts, rotates, flips, and swivels
  • Lockable security mount
  • Keyed stainless steel lock and attached security cable is easy to operate, keeping device secure in both case desired location
  • Stand attaches to cable by secure anchors
  • Stand also attaches to any flat surface using screws or bolts
  • Made from durable polycarbonate shell with rubber reinforcements, providing excellent drop and shock protection at heights up to 5 feet
  • Compatible with Square card readers and other attachable iPad POS systems