WiFi Range Extender

Plug into Extended WiFi without Losing a Plug

Boost the WiFi coverage in your home by adding this AC750 WiFi Range Extender. With speeds up to 750Mbps and an extra Ethernet port, you can connect to speed for gaming and streaming via WiFi or a wired connection. Convenient wall-plug design lets you discreetly place the range extender where you need it, while the new pass-thru design lets you keep access to your outlet.

Extend your network range and speed, up to 750Mbps. Ideal for gaming and HD streaming, you can get the connectivity you need for all the tablets, smartphones and laptops in your home.

  • Dual band WiFi up to 750Mbps
  • Supports new 802.11ac & b/g/n WiFi devices
  • Convenient wall-plug design with extra noise-filtered power outlet
  • Works with any WiFi router

Boost AC750 WiFi

Improve range and speed of your existing AC750 WiFi network.

Extra Power Outlet

Provides an extra outlet to power additional devices.

Ethernet Port

Connect a wired device like a game console or a smart TV to your WiFi network.

Simultaneous Dual Band WiFi

Extend 2.4 & 5GHz WiFi up to 750Mbps & reduce interference.

External Antennas

For better WiFi coverage & more speed.

FastLane™ Technology

Use both WiFi bands to establish one super high-speed connection; ideal for HD streaming & gaming.

Manufacturer Part Number
EX3800-100NAS
EAN/UPC
0606449109931,606449109931
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number

  • EX3800
WiFi Technology
  • 802.11ac

WiFi Performance

  • AC750 (300 Mbps+450 Mbps)†

WiFi Band

  • Dual Band 2.4 & 5GHz

Number of Ethernet Ports

  • One (1) 10/100 Ethernet port with auto-sensing technology

Number of USB ports

  • Not applicable

Key Features

  • Dual band WiFi up to 750Mbps
  • Supports new 802.11ac & b/g/n WiFi devices
  • Convenient wall-plug design with extra noise-filtered power outlet
  • Works with any WiFi router

Ease of Use

  • CD-less setup—Great for mobile devices
  • Push ‘N’ Connect using Wi-Fi Protected Setup® (WPS)1

Security

  • WiFi Protected Access® (WPA/WPA2-PSK) and WEP

Package Contents

  • AC750 WiFi Range Extender (EX3800)
  • Quick start guide

Physical Specifications

  • Dimensions: 114 x 64 x 44.5 mm (4.5 x 2.5 x 1.75 in)
  • Weight: 192 g (0.42 lb)

Standards

  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE. 802.11 a/n/ac 5GHz
  • One (1) 10/100Mbps Fast Ethernet port with auto-sensing technology

System Requirements

  • 2.4 and/or 5GHz 802.11 a/b/g/n/ac wireless router or gateway
  • Microsoft® Internet Explorer 8.0, Firefox® 20 or Safari® 5.1 or Google Chrome 25.0 browsers or higher

† Data throughput, signal range, and wireless coverage per sq. ft. are not guaranteed and may vary due to differences in operating environments of wireless networks, including without limitation building materials and wireless interference. Specifications are subject to change without notice.

1 Works with devices supporting Wi-Fi Protected Setup (WPS).

The country settings must be set to the country where the device is operating.

Intended for indoor use only in EU member states, EFTA states, and Switzerland.