The C417 is a professional lavalier microphone with omnidirectional polar pattern. Its broadband, flat audio reproduction is ideal for all types of broadcast and theatrical applications. The sound is extremely open and natural, making it ideal for wireless or hardwire multi-mic situations. Thanks to its small housing, it can be inconspicuously and securely attached to jackets and costumes. An attachment clip, tie pin and windscreen are supplied with each C417. The C417 is available in two versions. The C417 PP features a standard XLR connector while the C417 L provides a professional three-pin mini XLR connector that fits the body pack transmitters of all AKG wireless microphone systems.
Note:
General Specifications
Polar Pattern: Omnidirectional
Audio frequency bandwidth: 20 - 20000 Hz
Equivalent noise level: 34 dB-A
Sensitivity: 7 mV/Pa
Signal to Noise: 60 dB-A
Electrical impedance: 200 Ohms
Recommended load impedance: 1000 Ohms
Dimensions
Height: 15 mm
Diameter: 7.5 mm
Net Weight: 68 g
Design
Finish: matte black
Audio Output
Type: XLR
Gender: Female
Contacts: 3-pin
Powering Interface
Voltage: 2 to 12 V
Current: 2 mA