Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® 6th Gen Core™ i7 (6700)
- Intel® 6th Gen Core™ i5 (6600, 6500)
- Intel® 6th gen Core™ i3 (6100)
Operating System
- Windows 10 Pro 64bit English, French, Spanish
- Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
Memory1
- Up to 16GB2 DDR3L at 1600Mhz - 2 DIMMS
Chipset
- Intel® Sunrise Point Q170
Graphics Card
- Intel® Integrated Graphics
- AMD Radeon™ R5 340X (2GB DP/DVI-I)
- AMD Radeon™ R7 350X, 4GB, HH (DP, SL-DVI-I)
- AMD Radeon™ R7 350X, 4GB (DP, SL-DVI-I)
Hard Drive
- Up to 1000GB2 SATA hard drive
- Up to 256GB2 Solid State hard drive
Optical Drive
Connectivity
- Integrated Intel® Intel i219-V Ethernet LAN 10/100/1000
Supports optional PCIe 10/100/1000 network card
Optional wireless: 802.11a/b/g/n/ac + Bluetooth 4.1 card.
Ports
- USB 3.0 - 6 (2 front, 4 rear)
External USB 2.0 - 4 (2 front, 2 rear)
Internal USB 2.0 – 1
RJ-45 – 1
Serial – 1
Display Port – 2
HDMI – 1
PS/2 – 2
UAJ - 1
Line-out - 1
VGA (optional) - 1
Power
- Power Supply
Minitower (MT):
Standard 240W PSU Active PFC
240W typical 85% Efficient PSU (80 PLUS Bronze) ENERGY STAR complaint, Active PFC
240W typical 92% Efficient PSU (80 PLUS Platinum); ENERGY STAR complaint, Active PFC
Small Form Factor (SFF):
Standard 180W PSU Active PFC
180W typical 85% Efficient PSU (80 PLUS Bronze) ENERGY STAR complaint, Active PFC
180W typical 92% Efficient PSU (80 PLUS Platinum); ENERGY STAR complaint, Active PFC
Warranty
- Limited Hardware Warranty3
Standard 3-year On Site Service after Remote Diagnosis4 (3-3-3)
Optional 3 year Dell ProSupport offers premium support from expert technicians and 24x7 availability5
Chassis
Dimensions
- Minitower (MT)
Height: 13.8" (35 mm) x Width: 6.1" (15.4 mm) x Depth: 10.8" (27.4 mm)
Weight: 17.62 lbs (8 Kg)
Small Form Factor (SFF)
Height: 11.4" (29 mm) x Width: 11.5" (29.2 mm) x Depth: 3.6" (9.26 mm)
Weight: 10.7 lbs (4.48 Kg)
Slots
-
Minitower (MT):
1 full height PCIe x16
1 full height PCIe x16 (wired x 4)
1 full height PCIe x1
1 full height PCI
1 M.2 (22x80mm)
Small Form Factor (SFF) :
1 half height PCIe x16
1 half height PCIe x4
1 M.2 (22x80mm)
Regulatory
- Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment