OptiPlex 22 3240 All-in-One Computer

The new look of productivity

Affordable, slim, 21.5" All-In-One with essential business-class performance and productivity features.

    Manufacturer Part Number
    2HD1J
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Processor

    • Intel® Pentium® Dual Core™ (G4400)

    Operating System

    • Windows 10 Pro, 64bit English, French, Spanish
    • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

    Memory1

    • Up to 4GB2 DDR3L at 1600Mhz - 1 DIMMS

    Chipset

    • Intel® H110 Chipset

    Graphics Card

    • Intel® Integrated Graphics

    Hard Drive

    • Up to 500GB2 SATA hard drive
    • Up to 256GB2 Solid State hard drive

    Ports

    • 4 – USB 3.0 (2 side, 2 rear) 
      2 – USB 2.0 (rear)
      HDMI 1.4
      Display Port 1.2
      RJ-45
      1 Universal Headset (Side)
      Line-out 1 Rear

    Peripherals

    • Monitors: Dell E2214H Display, Dell E2215Hv Display, Dell P2213, Dell P2214H
      Keyboards: Dell Wired Keyboard with Multimedia functionality, Dell Smart Card Keyboard, Dell Wireless KB/Mouse, Logitech Wireless KB/Mouse
      Mouse: Dell Wired Optical Mouse, Dell Laser Mouse, Dell Wireless Mouse (bundled with Dell Wireless Keyboard)
      Speakers: Internal, Optional External

    Security

    • Trusted Platform Module6 TPM 1.2 (TPM 2.0 - firmware upgradable) Dell Data Protection| Security Tools, Dell Data Protection| Encryption, Microsoft Windows Bitlocker, Local HDD data wipe via BIOS (“Secure Erase”), Encryption - SED HDD (Opal FIPS), Chassis lock slot support, Lockable Port Cover, Chassis Intrusion Switch, D-Pedigree (Secure Supply Chain Functionality ), Setup/BIOS Password, Optional Smart Card keyboards, Intel® Trusted Execution Technology, Intel® Identity Protection Technology, Dell Secure Works, BIOS support optional Computrace3

    Power

    • Internal Power Supply Unit; 80 PLUS
      155W EPA Bronze & 200W EPA Platinum
      ENERGY STAR Compliant

    Chassis

    • 1 internal 2.5”

    Dimensions

    • Height: 52.78 cm (20.78”) x Width: 36.3 cm (14.29”) x Depth: 6.35 cm (2.5”)
      Weight: 6.341kg (13.98lbs)

    Slots

    • Supports optional optical disc drive and standard media card reader
      1 M.2 connector (Wi-Fi Card)

    Regulatory

    • Product Safety, EMC and Environmental Datasheets
      Dell Regulatory Compliance Home Page
      Dell and the Environment