OptiPlex 22 3000 3240 All-in-One Computer

The new look of productivity

Affordable, slim, 21.5" All-In-One with essential business-class performance and productivity features.

Manufacturer Part Number
0TJK4
EAN/UPC
0884116211914,884116211914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® 6th Generation Celeron
  • Intel® Pentium
  • Intel® Dual Core™ i3
  • Intel® Quad Core™ i5
Operating System
  • Windows 10 Home 64-bit
  • Windows 10 Pro 64-bit
  • Windows 8.1 Standard 64-bit
  • Windows 8.1 Pro 64-bit
  • Windows 7 Professional SP1 (32 bit)
  • Windows 7 Professional SP1 (64 bit)
  • Ubuntu®
  • Neokylin® (China only)
Memory1
  • Up to 2 DIMM slots
  • Non-ECC dual-channel 2133 MHz DDR3L SDRAM, supports up to 16GB
Chipset
  • Intel® H110 Chipset
Video Card
  • Integrated Intel® HD Graphics 530 
  • Optional 2GB AMD Radeon™ R7 A360
Power
  • Internal Power Supply Unit; 80 PLUS
  • 155W EPA Bronze & 200W EPA Platinum
  • ENERGY STAR Compliant
Ports
  • 4 – USB 3.0 (2 side, 2 rear) 
  • 2 – USB 2.0 (rear)
  • HDMI 1.4
  • Display Port 1.2
  • RJ-45
  • 1 Universal Headset (Side)
  • Line-out 1 Rear
Slots
  • Supports optional optical disc drive and standard media card reader
  • 1 M.2 connector (Wi-Fi Card)
Chassis
  • 1 internal 2.5”
Security
  • Trusted Platform Module6 TPM 1.2 (TPM 2.0 - firmware upgradable) Dell Data Protection| Security Tools, Dell Data Protection| Encryption, Microsoft Windows Bitlocker, Local HDD data wipe via BIOS (“Secure Erase”), Encryption - SED HDD (Opal FIPS), Chassis lock slot support, Lockable Port Cover, Chassis Intrusion Switch, D-Pedigree (Secure Supply Chain Functionality ), Setup/BIOS Password, Optional Smart Card keyboards, Intel® Trusted Execution Technology, Intel® Identity Protection Technology, Dell Secure Works, BIOS support optional Computrace2
Dimensions
  • Height: 14.29" (36.3cm) | Width: 20.78" (52.78cm) | Depth: 2.5" (6.35cm) | Min. Weight (Non touch): 13.98lbs (6.34kg) | Min. Weight (Touch): 16.26lbs (7.37kg)
Regulatory
  • Product Safety, EMC and Environmental Datasheets
  • Dell Regulatory Compliance Home Page
  • Dell and the Environment