Projector Lamp

This new replacement front projector lamp ELPLP71-ER from eReplacements is 100% compatible with your Epson and is made with a high quality bulb inside a compatible housing. This lamp is user replaceable but you should refer to your projector’s manual for replacement instructions for this lamp. eReplacements front projector lamps like this one come with a six month warranty and will meet or exceed the original Epson lamp specifications because they are manufactured for high performance using top quality Epson replacement bulbs and the most up to date safety and engineering control standards.

  • Brand new high quality compatible replacement bulb manufactured in our ISO 9000 factories
  • Plastic housing engineered to perfectly fit into your projector
  • Internal safety features protect your device from electrical hazards

Manufacturer Part Number
ELPLP71-ER
EAN/UPC
0842740047019,842740047019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bulb type: Compatible
  • Hours: 2000
  • Manufacturer: Premium Power
  • Package height: 8 inches
  • Package length: 8 inches
  • Package width: 8 inches
  • Product weight: 1.5 lb
  • UPC: 842740047019
  • Warranty: 6 months
  • Watts: 215/140 
  • UPC: 842740047019