Reliable, Fast and Plenty of Capacity
The Speed You Need
Sequential read speeds of up to 520MB/s mean faster boot-up, faster application response, faster data transfer and better game-playing than you’ve experienced from your laptop or desktop before.
Capacities up to 240GB
Available in 120GB and 240GB capacities, SanDisk SSD Plus gives you plenty of room for your big media files and applications—photos, videos, music, games and more.
Cool and Quiet
With its low-power architecture, the SanDisk SSD Plus places minimal strain on your system's resources. The drive consumes less power and produces less heat than a traditional HDD, easing the burden on your PC's power supply and cooling system. It also runs quietly, so you can enjoy videos and games without distracting background noise.
SanDisk SSD Dashboard monitors drive status
Windows users can check their drive's status in real-time and be alerted to software updates. And it includes third party software offers from Apricorn for cloning onto your new drive, Titanium+ Virus scanner from TrendMicro and Lojack recovery software from Absolute to secure your computer, too.
Note:
Dimensions: 2.75 x 3.96 x 0.28 in. (69.85mm x 100.5mm x 7.0 mm)
Interface: SATA Revision 3.0 (6 Gb/s)
Operating temperature: 32ºF to 158ºF (0ºC to 70 ºC)
Shock: Resistant up to 1500G
Vibration: 5 gRMS, 10-2000 HZ / 4.9 gRMS, 7-800 HZ