
1ms Quick Response Time Monitor
Note:
Display
Panel Size : Wide Screen 23.6"(59.9cm) 16:9
True Resolution : 1920x1080
Display Surface Non-glare
Pixel Pitch : 0.2715mm
Brightness(Max) : 250 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M
Flicker free
Video Feature
Trace Free Technology : Yes
SPLENDID Video Preset Modes : 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes (Letter/A4/B5/Alignment Grid/Photo Modes)
GamePlus(modes) : Yes (Crosshair/Timer)
HDCP support : Yes
VividPixel : Yes
Smart View Technology : Yes
Audio Features
Stereo Speakers : 1.5W x 2 Stereo RMS
Convenient Hotkey
Blue Light Filter
Brightness Adjustment
Input Selection
QuickFit
I/O Ports
Signal Input : HDMI , D-Sub, DVI-D
PC Audio Input : 3.5mm Mini-Jack
AV Audio Input : HDMI
Signal Frequency
Analog Signal Frequency : 30~80 KHz(H)/ 55~75 Hz(V)
Digital Signal Frequency : 30~80 KHz(H)/ 55~75 Hz(V)
Power Consumption
Power On : <22.7W (Based on EnergyStar 6.0)
Power Saving/Off : <0.5W
100-240V, 50/60Hz
Mechanical Design
Chassis Colors : Black
Tilt : +20°~-5°
VESA Wall Mounting : 100x100mm
Security
Kensington lock
Dimensions
Phys. Dimension with Stand(WxHxD): 561.1mm x 400.1mm x 199.4mm
Phys. Dimension without Stand(WxHxD): 561.1mm x 335.8mm x 51.7mm(For VESA Wall Mount)
Box Dimension(WxHxD):565 x 440 x 123 mm
Weight
Net Weight (Esti.): 4kg
Gross Weight (Esti.): 5.8kg
Accessories
VGA cable
Audio cable
Power cord
Quick start guide
Warranty Card
Compliance and Standards
Energy Star®, BSMI, CB, CCC, CE, CEL level 1, CU, ErP, FCC, J-MOSS, PSB, PSE, RoHS, TCO6.0, UL/cUL, VCCI, WEEE, WHQL (Windows 8.1, Windows 7), MEPS, RCM, TUV Flicker-free , TUV Low Blue Light