Wall Mountable 23" IPS Frame-less Monitor

  • In-Plane Switching technology panel with LED backlight in frameless & Slim design
  • Advanced eye care feature with Blue Light Filter & Flicker free
  • Embedded wall mount hole for multiple using scenario

Manufacturer Part Number
VP239H-P
EAN/UPC
4712900138542,0889349138540,889349138540
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size : Wide Screen 23.0"(58.4cm) 16:9
Panel Type : In-Plane Switching
Full HD 1080P : Yes
Display Surface Non-glare
Pixel Pitch : 0.2652mm
Brightness(Max) : 250 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 80000000:1
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (GTGσ)
Display Colors : 16.7M
Flicker free

Video Feature

SPLENDID Video Preset Modes : 8 Modes
QuickFit (modes) : Yes (Letter/B5/Alignment Grid/Photo Modes)
GamePlus(modes) : Yes (Crosshair/Timer)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes

Audio Features

Stereo Speakers : 1.5W x 2 Stereo RMS

Convenient Hotkey

Blue Light Filter
Brightness Adjustment
Input Selection
QuickFit

I/O Ports

Signal Input : HDMI , D-Sub, DVI-D

Signal Frequency

Analog Signal Frequency : 30~80 KHz(H)/ 56~76 Hz(V)
Digital Signal Frequency : 30~80 KHz(H)/ 56~76 Hz(V)

Power Consumption

Power On Mode : <22W (Based on Energy Star 6.0 standard)
Power Saving Mode : < 0.5W
Power Off Mode : <0.5W
Voltage : 100-240V, 50 / 60Hz

Mechanical Design

Chassis Colors : Black
Tilt : +20°~-5°
VESA Wall Mounting : 100x100mm
Slim Design : Yes
Frameless Design : Yes

Security

Kensington lock

Dimensions

Phys. Dimension with Stand (WxHxD): 533.2X387.11X204.42 mm
Phys. Dimension without Stand (WxHxD): 533.2X322.11X54.83 mm
Box Dimension (WxHxD): 591X455X133mm

Weight

Net Weight (Esti.) : 3.5kg
Gross Weight (Esti.) : 5.75 kg

Accessories

VGA cable
Audio cable
Power cord
Quick start guide
Warranty Card

Compliance and Standards

Energy Star®, BSMI, CB, CCC, CEL level 0, CU, EPEAT (Gold) by region , ErP, FCC, J-MOSS, PSB, RoHS, TCO6.0, UL/cUL, WEEE, WHQL (Windows 8.1, Windows 7), MEPS, RCM