FREE YOUR WORKOUT WITH INSPIRING AND WIRELESS SOUND
Ever dreamt of getting rid of those wires when training? Get motivated before, during and after your workout with rich, inspirational wireless sound. Free your workout from cables and a less than perfect fit, while being energised by premium stereo sound. Discover what it does for your training.
WORK OUT WITH CONFIDENCE – IT WILL NOT LET YOU DOWN
Ultra-secure fitting earbuds that allow you to concentrate on your workout without distraction. Work out in confidence with earbuds that are tested to go the distance and built to withstand the elements; sweat and rain resistant (IP54 rated) and tested to US military standards for weather and shock. A reflective cord makes you more visible when running at night.
Note:
Headset type - Bluetooth in-ear stereo earbuds
Noise Reduction - Passive Noise Reduction: 15 dB
What is Bluetooth ® wireless technology?
Bluetooth wireless technology is a radio technology developed to deliver short-range wireless mobility. Bluetooth technology eliminates wires between devices, such as mobile phones and headsets, and enables communication between devices that are in close proximity to one another. Bluetooth facilitates fast, secure transmissions of both voice and data. More information is available at www.bluetooth.com or www.bluetooth.org
Bluetooth compliance - Bluetooth version 4.1
Supported Bluetooth profiles - Headset profi le v1.2 , hands free profi le v1.6, A2DP v1.2, AVRCP v1.5
Supported modes - Headset profi le v1.2 , hands free profi le v1.6, A2DP v1.2, AVRCP v1.5
Operating range - Up to 10 meters (33 feet)
Paired devices - Up to 8 - connected to two at the same time (MultiuseTM)
Talk/Music time - Up to 5 hours
Standby time - Up to 5 days
Charging time - Approximately 2 hours
Wearing style - In-ear with earhook
Dimensions, main unit - In-ear wearing style: W 33.4 x H 14.7 x D 28.6 mm (W 1.3 x H 0.58 x D 1.12 in)
Cable length - 40 cm (15.8 in) / USB data cable: 31 cm (12.2 in)
Weight - 22g (0.77oz)
Speaker size - 12.4 mm dynamic speaker
Speaker sensitivity - 109 +/-3dB SPL at 1 KHz with Vinput=179mV
Speaker impedance - 32 Ω +/-15% Ω
Speaker max input power - 5 mW
Speaker frequency range - 100 Hz - 10 kHz
Microphone type - MEMS microphone solution
Microphone frequency range - 100 Hz – 8 kHz
Microphone sensitivity - -38 dBV/Pa
Operating temperature - -10° C to 55° C (14 F to 131 F)
Storage temperature - -40° C to 65° C
Charging plug dimensions - 5 PIN micro USB / B Type / W 8.7 x L 5.0 x H 2.4 mm (W 0.34 x L 0.2 x H 0.1 in)
Jabra Sport Pace Wireless materials - Headset: Silicone, PC/ABS, PC, PP, TPE Ear gels: Silicone Cable: TPU
Reliability testing - IP54 certifi ed, drop, strength, dirt, temperature & humidity tested
Pairing passkey or PIN - 0000
General features* - Answer/end call, reject call, voice dialling, last number redial, volume control, track control, play/pause music, Voice guidance
What’s in the box?
Jabra Sport Pace Wireless earbuds, 3 sets of EarGels, 1 FitClip, 1 USB cable, 1 Quick Start Guide, 1 warranty leafl et, 1 warning leafl et, 1 registration leafl et
Certifi cation - Bluetooth 4.1, CE, FCC, IC, RoHS, REACH, IP54
Warranty - One-year limited warranty