H110M PRO-D Desktop Motherboard

H110M PRO-D

    • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
    • Supports DDR4-2133 Memory
    • DDR4 Boost: Give your DDR4 memory a performance boost
    • USB 3.1 Gen1 + SATA 6Gb/s
    • VGA Armor: Reinforced Armor slot
    • Click BIOS: Secure and Reliable UEFI BIOS solution
    • Audio Boost: Reward your ears with studio grade sound quality
    • Military Class 4: Top Quality & Stability
    • Guard-Pro: Improved Protection and Power Efficiency
    • EZ Debug LED: Easiest way to troubleshoot
    • Overvoltage Protection:Prevent Unforeseen Damage
    • Intel® SBB Support: Improves Productivity, Management and Security
    • WHQL CERTIFIED.WINDOWS 10 READY.

    Manufacturer Part Number
    H110M PRO-D
    EAN/UPC
    0824142121597,824142121597
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    CPU

    • Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
    * Please refer to CPU Support for compatible CPU; the above description is for reference only.
     

    Chipset

    • Intel® H110 Chipset
     

    Main Memory

    • 2 x DDR4 memory slots, support up to 32GB
    - Supports DDR4 2133 MHz
    • Dual channel memory architecture
    • Supports Non-ECC, un-buffered memory
    • Supports Intel® Extreme Memory Profile (XMP)
     

    Slots

    • 1 x PCIe 3.0 x16 slot
    • 2 x PCIe 2.0 x1 slots
     

    Onboard Graphics

    • 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz

     

    On-Board SATA

    • Intel® H110 Chipset
    • 4 x SATA 6Gb/s ports
     

    USB

    • Intel® H110 Chipset
    - 4 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 ports on the back panel, 2 ports available through the internal USB connector)
    - 6 x USB 2.0 (High-speed USB) ports (4 ports on the back panel, 2 ports available through the internal USB connectors)
     

    Audio

    • Realtek® ALC887 Codec
    • 7.1-Channel High Definition Audio
     

    LAN

    • 1 x Realtek RTL8111H Gigabit LAN controller
     

    Back Panel I/O Ports

    - 1 x PS/2 keyboard/ mouse port
    - 4 x USB 2.0 ports
    - 2 x USB 3.1 Gen1 ports
    - 1 x DVI-D port
    - 1 x LAN (RJ45) port
    - 3 x audio jacks
     

    Internal I/O Connectors

    - 1 x 24-pin ATX main power connector
    - 1 x 4-pin ATX 12V power connector
    - 4 x SATA 6Gb/s connectors
    - 1 x USB 2.0 connectors (supports additional 2 USB 2.0 ports)
    - 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
    - 1 x 4-pin CPU fan connector
    - 1 x 4-pin system fan connectors
    - 1 x Front panel audio connector
    - 2 x Front panel connectors
    - 1 x TPM module connector
    - 1 x Serial Port connector
    - 1 x Chassis Intrusion connector
    - 1 x Clear CMOS jumper
     

    Dimension

    • 9.3 in. x 7.1 in. (23.5 cm x 18.0 cm) Micro-ATX Form Factor
     

    Mounting

    • 6 mounting holes