NVIDIA GeForce GTX 970 HYBRID GAMING Graphic Card

Introducing the EVGA GeForce GTX 970 HYBRID, an "all in one" water cooling solution that significantly lowers the GPU operating temperature. Best of all? The water cooler is completely self-contained, with an included 120mm radiator and fan. No filling, no custom tubing, no maintenance. Just plug in and play!

Of course, the GeForce GTX 970 HYBRID is also powered by the next-generation NVIDIA Maxwell architecture, giving you incredible performance, unmatched power efficiency, and cutting-edge features. Maxwell is the most advanced GPU architecture ever made, designed to be the engine of next-generation gaming. Inspired by light, it was designed to solve some of the most complex lighting and graphics challenges in visual computing.

Manufacturer Part Number
04G-P4-1976-KR
EAN/UPC
0843368038601,843368038601
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Base Clock: 1140 MHZ
  • Boost Clock: 1279 MHz
  • Memory Clock: 7010 MHz Effective
  • CUDA Cores: 1664
  • Bus Type: PCI-E 3.0
  • Memory Detail: 4096MB GDDR5
  • Memory Bit Width: 256 Bit
  • Memory Speed: 0.28ns
  • Memory Bandwidth: 224.3 GB/s
  • LED Logo: N/A