Integrated Solution: Carry, Charge, Communicate
The PrintPAD integrated printing systems offer mobile workers the convenience of a portable thermal printer and mobile computer united in a compact and ergonomic, rugged and reliable unit. It's designed for use with a variety of Honeywell™, Intermec®, and Motorola® mobile computers.
The sleek design of the PrintPAD allows users to carry, charge and communicate in a single integrated package, and is the ideal solution for route accounting, direct store delivery, law enforcement and other field mobile applications.
The PrintPAD offers the mobile workforce a single unit in which to carry their handheld and a 4” printer. The PrintPAD also charges both the printer and the handheld, eliminating the need to purchase and maintain multiple A.C. adaptors and chargers. Finally, the PrintPAD provides effortless and reliable communication between the handheld and the printer. An integral Bluetooth option gives mobile workers the ability to communicate with the printer wirelessly when the handheld device is not residing in the PrintPAD.
Note:
Dimensions (HxWxD): 190.5 x 299.7 x 60.9 mm
(7.5 x 11.8 x 2.4 in)
Weight (With Batteries, Paper and Handheld):
With CN51 handheld: 1.7 kg (60.0 oz)
With CN3 handheld: 1.9 kg (68.4 oz)
With CN3e handheld: 2.0 kg (72.4 oz)
With CN4 handheld: 1.9 kg (68.4 oz)
With CN4e handheld: 2.0 kg (72.4 oz)
With CN70 handheld: 1.9 kg (70.3 oz)
Drop Specification: 1.8 m (6 ft) tested
with handheld
USER ENVIRONMENT
Operating Temperature: -20°C to 50°C
(-4°F to 122°F)
Storage Temperature: -40°C to 70°C
(-40° F to 158° F)
Charging Temperature: 5°C to 40°C
(41°F to 104°F)
Relative Humidity: 10% to 90% non-condensing
ESD Protection: 8 kV Air, 4 kV contact
PRINT TECHNOLOGY
Printhead: Direct thermal, 8 dots per mm
(203 dots per in)
Print Width: 104.1 mm (4.1 in)
Print Mechanism Speed: 51 mm per second
(2 in per second)
POWER SOURCE
Batteries: (2) 7.2V Lithium-ion (Li-ion), 2200 mAh
(for a total of 4400 mAh)
DC Inputs (For Charging Only): External DC jack,
12-15V, built-in spike and surge protection
Endurance: Bluetooth®: prints approx. 1,320,
157.5 mm (6.2 in) receipts or 207.9 mm (8.2 in)
receipts on a single battery charge
Printer Recharging: 7-9 hrs from AC adapter or
12V auto power adapter
Handheld Recharging: 5 hrs from AC adapter or
12V auto power adapter
COMMUNICATION
Serial: RS-232; up to 460.8 kbps
USB*: 2.0 (full speed)
Cradle: Standard CN3/CN3e/CN4/CN4e
interface connector
Bluetooth®: Supported versions: v1.2
(compatible with v1.1 devices)
DEX Port (optional): DEX/UCS standard
MEDIA
Media Type: Direct thermal receipt paper
(standard, premium, heavy-duty, long-life, image
protect, hi-temp and all-weather), synthetic media,
UV-coated media; limited label support
Maximum Roll Capacity: 57.2 mm (2.3 in) O.D.;
10.2 mm (0.4 in) I.D. core
Roll Width: 112 mm (4.4 in)
For optimum print quality and printer
performance, use certified Honeywell
media supplies.
AGENCY APPROVAL
Contact your Honeywell sales representative for
the most recent list of agency approvals.
BARCODES/FONTS/GRAPHICS
Memory: 2MB RAM / 4MB Flash
Standard Fonts: 5.5CPI, 7.2CPI, 10.2 CPI,
10.7CPI, 18.5CPI 20.4CPI, 22.6CPI & 34.0CPI
(additional fonts available)
Optional Characters: Arabic, Greek, Hebrew,
OCRA, OCRB, Unicode subset, including Latin &
Thai; Asian (including Big 5, Simplified Chinese,
Korean and Shift JIS) - additional international
characters available
Barcodes: Linear: Codabar, Code 39, Code
93, Code 128, EAN-8, EAN13, Interleaved 2 of
5, MSI/Plessey, UCC/EAN-128, UPC-A, UPC-E;
2D symbologies: PDF417, AZTEC, QR, GS1,
Datamatrix (available on wireless only)
Graphics: Supports storage of graphics/logos in
Flash memory and transient “print once” graphics
SOFTWARE/FIRMWARE
Protocol: Line Printer Mode, Easy Print®
Drivers: Windows® CE and Desktop
Compatible Label Design Software:
NiceLabel, BarTender®, DP Designer
Software Development Kit: C++, Visual Basic,
Java, Microsoft Dynamics Configuration Tool
OPTIONS
External Charge Contacts
Magnetic Stripe Card Reader
Wireless Bluetooth® Communication
WARRANTY
Standard Warranty: 2 years*
Extended Warranty: Contact your Honeywell
sales representative for extended warranty options
available through Honeywell Repair Services