65 WHr 6-Cell Lithium-Ion Battery

This product is NEW, pulled from undeployed systems - Does not come in MFG original retail packaging.

Highlights

  • 65 WHr capacity lets you work seamlessly while on the move
  • Offers reliable power for dependable performance
Overview

Always on the go- No more worries about running out of battery power! You can power your Laptop with this 6-Cell Lithium-Ion Primary Battery from Dellâ„¢. With a capacity of up to 65 WHr, the battery lets you work seamlessly when you are on the move for business trips or vacations. This battery provides uninterrupted reliable performance you need to get the most out of your system. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
TPHRG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs


Device Type: Notebook battery
Battery: Lithium ion 6-cell - 65 Wh
Batteries Qty: 1
Manufacturer Warranty: 1 year warranty

General


Device Type: Notebook battery

Battery


Quantity: 1
Technology: 6-cell lithium ion
Capacity: 65 Wh

Manufacturer Warranty


Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year