VESA Adapter Plate - 200 x 200 mm

This adapter plate allows flat-panels with a 200 x 100 mm or a 200 x 200 mm VESA pattern, to be installed on Premier flat-panel mounts with a 75 x 75 mm or 100 x 100 mm VESA pattern.

Manufacturer Part Number
UFP-280B
EAN/UPC
0829973827052,829973827052
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight Capacity: 50 lb.| 22.7 kg
Width: 8.88 in.| 226 mm
Height: 8.88 in.| 226 mm
Depth: 0.10 in.| 3 mm
Mounting Pattern Type: Fixed
Mounting Pattern: 200 x 200, 100 x 100, 75 x 75, 200 x 100 mm
UPC: 829973827052