USB 3.0 Slim SATA Optical Drive Enclosure (9.5mm)
Introducing the NexStar USB 3.0 Slim SATA Optical Drive Enclosure; a thin optical drive enclosure designed to be compact and light to complement your Ultra slim Laptop or Mac Air. This enclosure will convert your slim 9.5mm height Blu-Ray or DVD RW drive into a USB 3.0 Slim External Optical drive. The enclosure uses USB Bus powered connection so that you do not have to carry around extra ac adapter. The Outer shell uses a strong and lightweight Aluminum to protect the Optical drive. It is design to be Plug & Play to be fully compatible with any OS and no software or drivers required. This NexStar UBS 3.0 Slim SATA Optical Drive Enclosure offers good design, compact and portability.
Note:
Model:: NST-510S3-BK (black)
Device Support:: Slim SATA Optical Drive
Device Size:: Slim laptop optical drive, Thickness: 9.5mm
Internal Interface:: Standard Slim SATA interface
External Interface:: USB 3.0
Material:: Aluminum & Plastic
Power:: USB Bus Powered
Dimensions:: 150 x 140 x 15 mm
USB cable Length:: 660 mm (26 inches)