Power Adapter for GUE310 Extension Cable
When daisy-chaining multiple GUE310 USB 3.0 BoostLinq extension cables, it is necessary to connect the GUE310AC Power Adapter. The GUE310AC enables up to four GUE310 USB 3.0 BoostLinq cables to be connected while still maintaining full-speed data and power requirements.
Note:
Function: GUE310AC
Connectors
AC Power Inlets: Input 100-240VAC @ 50~60Hz
Device Side: Output 5VDC @ 1.5A
Cable Length: 59" (149.86cm)
Dimensions: GUE310AC
Unit Dimensions
Height: 2.25" (5.72cm)
Depth: 2.25" (5.72cm)
Length: 1.69" (4.29cm)
Unit Package Dimensions
Width: 3.25" (8.26cm)
Height: 3" (7.62cm)
Depth: 1.93" (4.9cm)
Master Carton
Width: 13" (33.02cm)
Height: 9.13" (23.19cm)
Depth: 4.13" (10.49cm)
Master Carton Qty: 12
Weight
Master Carton Wt: 3.25lb (1.48kg)
Unit Pack Wt: 0.21lb (0.095kg)
Unit Wt: 0.18lb (0.084kg)